Vishay Intertechnology, Inc. RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DEBF

Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/2W 0.5% AXIAL - CMF5516K200DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/2W 0.5% AXIAL
CMF5516K200DEBF
RES 16.2K OHM 1/2W 0.5% AXIAL CMF5516K200DEBF
RES 16.2Kohm 1/2W 0.5% AXIAL

RES 16.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K200DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200DEBF-ND
Through Hole Resistors CMF5516K200DEBF-ND
16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.2K .5% T-9 B14 Vishay - 68P1927 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2K .5% T-9 B14 Vishay
68P1927
Cmf-55 16.2K .5% T-9 B14 Vishay 68P1927
CMF-55 16.2K .5% T-9 B14

CMF-55 16.2K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K200DEBF CMF5516K200DEBF-ND 68P1927
Product Name RES 16.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.2K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details