Vishay Intertechnology, Inc. Through Hole Resistors CMF55165K00CHBF

Description
165 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
165 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55165K00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165K00CHBF-ND
Through Hole Resistors CMF55165K00CHBF-ND
165 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55165K00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55165K00CHBF
Metal Film Resistors - CMF55165K00CHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.65Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 40C9126 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.65Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
40C9126
Resistor,metal Film,1.65Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 40C9126
Resistor,Metal Film,1.65MOhms,250WV ,.25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.65MOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165K00CHBF-ND CMF55165K00CHBF 40C9126
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.65Mohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers