Vishay Intertechnology, Inc. RES 165 OHM 1/2W 1% AXIAL CMF55165R00FHR6

Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 165ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 1/2W 1% AXIAL - CMF55165R00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1/2W 1% AXIAL
CMF55165R00FHR6
RES 165 OHM 1/2W 1% AXIAL CMF55165R00FHR6
RES 165ohm 1/2W 1% AXIAL

RES 165ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55165R00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55165R00FHR6-ND
Through Hole Resistors CMF55165R00FHR6-ND
165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

165 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9150
Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9150
Resistor,Metal Film,165Ohms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,165Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55165R00FHR6 CMF55165R00FHR6-ND 40C9150
Product Name RES 165 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,165Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details