Vishay Intertechnology, Inc. RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEBF

Description
RES 16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 0.1% AXIAL - CMF5516K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 0.1% AXIAL
CMF5516K000BEBF
RES 16K OHM 1/2W 0.1% AXIAL CMF5516K000BEBF
RES 16Kohm 1/2W 0.1% AXIAL

RES 16Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000BEBF-ND
Through Hole Resistors CMF5516K000BEBF-ND
16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,160Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,160Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8913
Resistor,metal Film,160Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8913
Resistor,Metal Film,160KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,160KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000BEBF CMF5516K000BEBF-ND 40C8913
Product Name RES 16K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,160Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers