Vishay Intertechnology, Inc. Through Hole Resistors CMF5515R800BHBF

Description
15.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5515R800BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5515R800BHBF-ND
Through Hole Resistors CMF5515R800BHBF-ND
15.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

15.8 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15.8 OHM 1/2W 0.1% AXIAL - CMF5515R800BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/2W 0.1% AXIAL
CMF5515R800BHBF
RES 15.8 OHM 1/2W 0.1% AXIAL CMF5515R800BHBF
RES 15.8ohm 1/2W 0.1% AXIAL

RES 15.8ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 15.8 .1% T-2 B14 Vishay - 68P1772 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 15.8 .1% T-2 B14 Vishay
68P1772
Cmf-55 15.8 .1% T-2 B14 Vishay 68P1772
CMF-55 15.8 .1% T-2 B14

CMF-55 15.8 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5515R800BHBF-ND CMF5515R800BHBF 68P1772
Product Name Through Hole Resistors RES 15.8 OHM 1/2W 0.1% AXIAL Cmf-55 15.8 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details