Vishay Intertechnology, Inc. Through Hole Resistors CMF55169K00FHRE

Description
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55169K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55169K00FHRE-ND
Through Hole Resistors CMF55169K00FHRE-ND
169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 169K OHM 1/2W 1% AXIAL - CMF55169K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/2W 1% AXIAL
CMF55169K00FHRE
RES 169K OHM 1/2W 1% AXIAL CMF55169K00FHRE
RES 169Kohm 1/2W 1% AXIAL

RES 169Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 169K 1% T-2 R36 Vishay - 68P2137 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169K 1% T-2 R36 Vishay
68P2137
Cmf-55 169K 1% T-2 R36 Vishay 68P2137
CMF-55 169K 1% T-2 R36

CMF-55 169K 1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55169K00FHRE-ND CMF55169K00FHRE 68P2137
Product Name Through Hole Resistors RES 169K OHM 1/2W 1% AXIAL Cmf-55 169K 1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 10 +/- %
View Details
2 suppliers