Vishay Intertechnology, Inc. RES 169 OHM 1/2W 1% AXIAL CMF55169R00FHEB

Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/2W 1% AXIAL - CMF55169R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/2W 1% AXIAL
CMF55169R00FHEB
RES 169 OHM 1/2W 1% AXIAL CMF55169R00FHEB
RES 169ohm 1/2W 1% AXIAL

RES 169ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF169HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF169HFTR-ND
Through Hole Resistors CMF169HFTR-ND
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF169HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF169HFCT-ND
Through Hole Resistors CMF169HFCT-ND
169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

169 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
169 OHM 2W Resistor - 53-CMF55169R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
169 OHM 2W Resistor
53-CMF55169R00FHEB
169 OHM 2W Resistor 53-CMF55169R00FHEB
RES 169 OHM 1/2W 1% AXIAL Product overview: CMF55169R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 169 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55169R00FHEB can be used for catalog matching and distributor lookup.

RES 169 OHM 1/2W 1% AXIAL Product overview: CMF55169R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 169 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 169 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55169R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 169 1% T-2 Eb E3 Vishay - 68P2157 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 169 1% T-2 Eb E3 Vishay
68P2157
Cmf-55 169 1% T-2 Eb E3 Vishay 68P2157
CMF-55 169 1% T-2 EB e3

CMF-55 169 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55169R00FHEB CMF169HFTR-ND 53-CMF55169R00FHEB 68P2157
Product Name RES 169 OHM 1/2W 1% AXIAL Through Hole Resistors 169 OHM 2W Resistor Cmf-55 169 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details