Vishay Intertechnology, Inc. RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKR639

Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 1% AXIAL - CMF55162R00FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 1% AXIAL
CMF55162R00FKR639
RES 162 OHM 1/2W 1% AXIAL CMF55162R00FKR639
RES 162ohm 1/2W 1% AXIAL

RES 162ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162R00FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00FKR639-ND
Through Hole Resistors CMF55162R00FKR639-ND
162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9110 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9110
Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9110
Resistor,Metal Film,162Ohms,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,162Ohms,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00FKR639 CMF55162R00FKR639-ND 40C9110
Product Name RES 162 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,162Ohms,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details