Vishay Intertechnology, Inc. RES 162 OHM 1/2W 0.1% AXIAL CMF55162R00BER670

Description
RES 162ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/2W 0.1% AXIAL - CMF55162R00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/2W 0.1% AXIAL
CMF55162R00BER670
RES 162 OHM 1/2W 0.1% AXIAL CMF55162R00BER670
RES 162ohm 1/2W 0.1% AXIAL

RES 162ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55162R00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55162R00BER670-ND
Through Hole Resistors CMF55162R00BER670-ND
162 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

162 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 162 Ohm, +/0.1 Percent, 25 Ppm Vishay - 40C9099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 162 Ohm, +/0.1 Percent, 25 Ppm Vishay
40C9099
Cmf55, 162 Ohm, +/0.1 Percent, 25 Ppm Vishay 40C9099
CMF55, 162 Ohm, +/- 0.1 Percent, 25 ppm

CMF55, 162 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55162R00BER670 CMF55162R00BER670-ND 40C9099
Product Name RES 162 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 162 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details