Vishay Intertechnology, Inc. RES 16K OHM 1/2W 1% AXIAL CMF5516K000FKEB

Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/2W 1% AXIAL - CMF5516K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/2W 1% AXIAL
CMF5516K000FKEB
RES 16K OHM 1/2W 1% AXIAL CMF5516K000FKEB
RES 16Kohm 1/2W 1% AXIAL

RES 16Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K000FKEB-ND
Through Hole Resistors CMF5516K000FKEB-ND
16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16K 1% T-1 Eb E3 Vishay - 48P6106 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16K 1% T-1 Eb E3 Vishay
48P6106
Cmf-55 16K 1% T-1 Eb E3 Vishay 48P6106
CMF-55 16K 1% T-1 EB e3

CMF-55 16K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K000FKEB CMF5516K000FKEB-ND 48P6106
Product Name RES 16K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details