DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 118 119 120 121 122 123 124 125
Product Name Notes
1000W 6 Slot AC DC Configurable Power Supply Chassis
11V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
1200W 6 Slot AC DC Configurable Power Supply Chassis
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
12V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
1340W 6 Slot AC DC Configurable Power Supply Chassis
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
15V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
15V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
15V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
15V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
19V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
19V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input
19V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
19V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
200W 4 Slot AC DC Configurable Power Supply Chassis
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
24V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input
24V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
3.3V 1.8A PLUG IN POWER SUPPLY
30V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
30V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
400W 4 Slot AC DC Configurable Power Supply Chassis
48V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
48V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
48V 40W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.1V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 11W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 16W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5.2V 16W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5.2V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.2V 3.46A PLUGIN POWER USB
5.59V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5.95V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5.95V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5.95V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Single Blade Included) Input
5V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 16W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 2A USB ADAPTER
5V 3.2A USB PLUG IN POWER SUPPLY
5V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 3A 2X USB C PLUG IN POWER
5V 5A USB C POWER SUPPLY PLUG IN
5V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 7.5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V, 5.8V, 9V, 12V, 15V, 15.1V, 20V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V, 5.8V, 9V, 12V, 15V, 15.1V, 20V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V, 9V, 12V, 15V, 15.1V, 20V, 5V to 21V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V, 9V, 15V, 20V, 5V to 11V, 5V to 16V, 5V to 21V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
600W 4 Slot AC DC Configurable Power Supply Chassis
65 WATT MEDICAL/ITE DESKTOP POWE
7.5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
7.5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
7.5V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
7.5V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
7.5V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
700W 6 Slot AC DC Configurable Power Supply Chassis
750W 4 Slot AC DC Configurable Power Supply Chassis
800W 6 Slot AC DC Configurable Power Supply Chassis
9V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 15W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 35W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
9V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 9W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
AC-DC, 40 W, 5 VDC, SINGLE OUTPU
AC-DC, 65 W, 12 VDC, SINGLE OUTP
AC-DC, 65 W, 15 VDC, SINGLE OUTP
AC-DC, 65 W, 19 VDC, SINGLE OUTP
AC-DC, 65 W, 20 VDC, SINGLE OUTP
AC-DC, 65 W, 24 VDC, SINGLE OUTP
AC-DC, 65 W, 28 VDC, SINGLE OUTP
AC-DC, 65 W, 30 VDC, SINGLE OUTP
AC-DC, 65 W, 36 VDC, SINGLE OUTP
AC-DC, 65 W, 48 VDC, SINGLE OUTP
AC-DC, 65 W, 56 VDC, SINGLE OUTP
AC/DC CONVERTER 12V 101W
AC/DC CONVERTER 12V 130W
AC/DC CONVERTER 12V 150W
AC/DC CONVERTER 12V 192W
AC/DC CONVERTER 12V 200W
AC/DC CONVERTER 12V 250W
AC/DC CONVERTER 12V 348W
AC/DC CONVERTER 12V 36W
AC/DC CONVERTER 12V 72W
AC/DC CONVERTER 15V 130W
AC/DC CONVERTER 15V 150W
AC/DC CONVERTER 15V 195W
AC/DC CONVERTER 15V 250W
AC/DC CONVERTER 18V 150W
AC/DC CONVERTER 19V 250W
AC/DC CONVERTER 24V 103W
AC/DC CONVERTER 24V 130W
AC/DC CONVERTER 24V 150W
AC/DC CONVERTER 24V 156W
AC/DC CONVERTER 24V 199W
AC/DC CONVERTER 24V 200W
AC/DC CONVERTER 24V 250W
AC/DC CONVERTER 24V 350W
AC/DC CONVERTER 24V 36W
AC/DC CONVERTER 24V 77W
AC/DC CONVERTER 27V 130W
AC/DC CONVERTER 27V 150W
AC/DC CONVERTER 28V 150W
AC/DC CONVERTER 28V 200W
AC/DC CONVERTER 2X12V 65W
AC/DC CONVERTER 2X15V 65W
AC/DC CONVERTER 2X24V 65W
AC/DC CONVERTER 2X3.3V 33W
AC/DC CONVERTER 2X36V 65W
AC/DC CONVERTER 2X48V 65W
AC/DC CONVERTER 2X5V 50W
AC/DC CONVERTER 30V 250W
AC/DC CONVERTER 36V 130W
AC/DC CONVERTER 36V 150W
AC/DC CONVERTER 36V 198W
AC/DC CONVERTER 36V 200W
AC/DC CONVERTER 36V 250W
AC/DC CONVERTER 36V 349W
AC/DC CONVERTER 48V 101W
AC/DC CONVERTER 48V 130W
AC/DC CONVERTER 48V 150W
AC/DC CONVERTER 48V 158W
AC/DC CONVERTER 48V 200W
AC/DC CONVERTER 48V 201W
AC/DC CONVERTER 48V 250W
AC/DC CONVERTER 48V 350W
AC/DC CONVERTER 48V 38W
AC/DC CONVERTER 48V 77W
AC/DC CONVERTER 54V 150W
AC/DC CONVERTER 54V 200W
AC/DC CONVERTER 5V 35W
AC/DC External Adapter Input
AC/DC WALL MOUNT ADAPTER 12V 30W
AC/DC WALL MOUNT ADAPTER 18V 30W
AC/DC WALL MOUNT ADAPTER 9V 30W
AUS NZ PLUG IN MEDICAL 5V 2A
CHINA PLUG IN MEDICAL 5V 2A USB
Enclosed AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 12V 900mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 33.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 15V 700mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 20.8A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 22.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 24V 42A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Enclosed AC DC Converters 1 Output 24V 450mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 27V 20.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 3.3V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 15.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Enclosed AC DC Converters 1 Output 48V 11.46A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 9V 1.1A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC, 110 ~ 370 VDC Input
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 42A 85 ~ 264 VAC, 120 ~ 380 VDC Input
EURO PLUG 10W 5V 2A MEDICAL USB
EURO PLUG IN USB POWER SUPPLY
EURO PLUGIN QUICK CHARGE ADAPTOR
Open Frame AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 12V 6.66A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 15V 330mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 15V 5.33A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 18V 280mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 18V 4.44A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 20.8A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 21A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Open Frame AC DC Converters 1 Output 24V 22.9A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 24V 230mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 24V 3.33A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 27V 20.4A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 3.3V 1.25A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 30V 2.66A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 36V 14A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Open Frame AC DC Converters 1 Output 36V 15.3A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 36V 2.22A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 10.4A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 48V 10.5A 85 ~ 264 VAC, 120 ~ 380 VDC Input
Open Frame AC DC Converters 1 Output 48V 11.46A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Open Frame AC DC Converters 1 Output 5V 14A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 5V 8A 90 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 7V 11.43A 90 ~ 260 VAC Input
Open Frame AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Open Frame AC DC Converters 1 Output 9V 8.89A 90 ~ 260 VAC Input
Power Over Ethernet (POE) Port Data Rate
POWER SUPPLY 11W 12V 0.92A
POWER SUPPLY
WALL PS 10W 5.2V@1.92A
WALL PS 11W 5.2V@2.11A

<< Prev Next >>