The XMS500C6 is a 500W AC-DC power supply with a 24V output at 20.8A, featuring a top fan for cooling and an open-frame design. It provides reinforced 2 x MOPP isolation with 5.7kVdc input-to-output dielectric strength and meets Class B EMC emissions per EN55011 and EN55032. The unit operates from 90-264Vac input, supports remote on/off and AC fail signals, and includes a 5V/2A standby supply. It is certified to IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA standards for medical and industrial use, with a 5-year warranty. Derating begins at 50°C, and it operates in temperatures from 0°C to 50°C with forced airflow or top fan. Shock and vibration comply with MIL-STD-810G and EN60068-2 standards.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, MEDICAL, AC-DC, 24V, 20.8A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:20.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | XMS500C6 | 69AC4477 |
| Product Name | AC-DC Power Supplies | Power Supply, Medical, Ac-Dc, 24V, 20.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |
| DC Output Voltage | 24.0 volts | 24.0 volts |