The XMS500SG is a 500W AC-DC power supply with a 48V output at 10.4A, featuring a top fan for cooling and an open-frame design. It supports input voltages from 90 to 264Vac, with an input frequency range of 47-63Hz, and includes reinforced isolation rated at 5.7kVdc for input-to-output protection. The unit meets Class B EMC emissions standards per EN55011 and EN55032, and is certified to IEC/EN 62368-1, IEC/EN 60601-1, and UL62368-1 standards. It offers 92% efficiency at 230Vac full load, a 16ms holdup time, and includes remote on/off, AC fail, and over-temperature protection with latching recovery. Operational temperature range is 0°C to 50°C with airflow, with derating above 50°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 48V 10.4A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 48V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.4A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS500SG | 285-2898-ND | 69AC4489 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 48V, 10.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | |
| DC Output Voltage | 48.0 volts | 48.0 volts |