Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ADVANCED ENERGY INDUSTRIES, INC.
XMB-00 -- AC DC CONFIGURABLE POWER SUPPLY CHASSIS
Advanced Energy Industries, Inc.
AC DC Configurable Power Supply Chassis
XMB-00
Description
400W 4 Slot AC DC Configurable Power Supply Chassis
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
400W 4 Slot AC DC Configurable Power Supply Chassis
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
AC DC Configurable Power Supply Chassis
633-XMB-00-ND
AC DC Configurable Power Supply Chassis
633-XMB-00-ND
400W 4 Slot AC DC Configurable Power Supply Chassis
400W 4 Slot AC DC Configurable Power Supply Chassis
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
633-XMB-00-ND
Product Name
AC DC Configurable Power Supply Chassis
Type
DC Power Supply; Medical Power Supply; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
MD6040-0003-3445 | DC link power supply, 600 V DC/40 A, external braking resistor, B23
View Details
TDK-Lambda Europe GmbH
120/960W DIN-Rail power supplies
DRB240-48-3-A7
Specs
Type
DC Power Supply
DC Output Voltage
48.0 volts
DC Output Current
5 amps
View Details
2
suppliers
ABSOPULSE Electronics Ltd.
IP66-Rated, Rugged Industrial, AC-DC Power Converter
PFC 319-D4 (IP66)
Specs
Type
AC/DC Converter
Technology
Switching Power Supply
Features
Power Factor Correction; Weatherproof
View Details
TE Connectivity
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity
41124
Specs
Technology
Linear Power Supply
Regulatory Compliance
RoHS Compliant
View Details