The XMS500LV is a 500W AC-DC power supply in an open-frame configuration with a top fan, designed for medical, industrial, and communications applications. It features reinforced 2 x MOPP isolation (5.7kVdc, 4kVac) between input and output, Class II construction, and meets EN61000-3-2 and Class B EMC standards without requiring external filters. It operates from 90-264Vac input at 47-63Hz, delivers 36V at 13.8A, and includes a 5V/2A standby supply. Efficiency reaches up to 92% at 230Vac full load, with a 16ms hold-up time and hiccup-mode short-circuit protection. The unit meets IEC/EN 60601-1 and IEC/EN 62368-1 safety standards, supports operation from 0°C to 50°C with forced air cooling, and is RoHS compliant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 36V, 13.8A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:36V; Output Current - Output 1:13.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS500LV | XMS500LV-ND | 69AC4484 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 36V, 13.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | 36.0 volts |