The XMS500KB is a 500W AC-DC power supply in the XMS500 series, delivering 36V at 13.8A with a top-mounted fan for cooling in an open-frame chassis. It operates from 90-264Vac, meets EN61000-3-2 harmonics, and achieves up to 92% efficiency at 230V full load. Reinforced 2 x MOPP isolation provides 5.7kVdc between input and output, meeting IEC/EN 60601-1 and IEC/EN 62368-1 for medical and industrial use. It includes remote on/off, AC fail signaling, and protection against overvoltage, overtemperature, and short circuit. Operation is supported from 0°C to 50°C with derating above 50°C, and storage ranges from -40°C to 85°C. The unit complies with EN55011 Class B emissions and is RoHS compliant.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 13.8A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 36V, 13.8A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:36V; Output Current - Output 1:13.8A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS500KB | 285-2895-ND | 69AC4483 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 36V, 13.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | |
| DC Output Voltage | 36.0 volts | 36.0 volts |