GlobTek, Inc. AC DC Desktop, Wall Power Adapters WR9QZ900USBPPSCIMR6B

Description
5V, 9V, 12V, 15V, 15.1V, 20V, 5V to 21V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 9V, 12V, 15V, 15.1V, 20V, 5V to 21V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1939-WR9QZ900USBPPSCIMR6B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1939-WR9QZ900USBPPSCIMR6B-ND
AC DC Desktop, Wall Power Adapters 1939-WR9QZ900USBPPSCIMR6B-ND
5V, 9V, 12V, 15V, 15.1V, 20V, 5V to 21V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V, 9V, 12V, 15V, 15.1V, 20V, 5V to 21V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 1939-WR9QZ900USBPPSCIMR6B-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
AC Output Voltage 5.0 to 20.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power / 4U Programmable DC Power - hea6902-ea-pub-10080-1000-4u-wc-32121 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details