DigiKey Datasheets for Medical Power Supplies

Medical power supplies are power supplies designed to produce conditioned outputs for medical devices, instruments, and equipment.
Medical Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 112 113 114 115 116 117 118 119 120 121 122 123 124 125
Product Name Notes
12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
12V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
12V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
12V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
12V 48W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 65W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
12V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
15V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
15V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
15V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
15V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
15V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
15V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
18V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
18V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
18V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
18V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
18V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
19V 89W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
24V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
24V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
24V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
24V 90W AC/DC External Desktop (Class I), Desktop (Class II) Adapter Cord (Sold Separately) Input
36V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
36V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
36V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
36V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
36V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
48V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
48V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
48V 30W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 20W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
5V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
5V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
5V, 9V, 15V, 20V 60W AC/DC External Desktop (Class II) Adapter Fixed Blade Input
5V, 9V, 15V, 20V 60W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
6V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
6V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
6V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
6V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
6V 30W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
6V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
6V 6W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
9V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 27W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
9V 27W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
9V 27W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
9V 5.9W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
9V 5.9W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
AC DC ADAPTOR
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 18V 19.4A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 24V 14.6A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 36V 9.7A 85 ~ 264 VAC Input
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

<< Prev Next >>