The XMS500T0 is a 500W AC-DC power supply in an open-frame package with a top fan for forced airflow, designed for medical, industrial, and communications applications. It accepts a 90-264Vac input and delivers 48V at 10.4A, with reinforced 2 x MOPP isolation rated at 5.7kVdc. The unit meets EN55011 and EN55032 Class B emissions limits and is certified to IEC/EN 62368-1, IEC/EN 60601-1, and UL/CSA 60601-1. Operation is supported from 0°C to 50°C with derating above 50°C, and it includes features such as remote on/off, AC fail signaling, and hiccup-mode short-circuit protection. Holdup time is 16ms, efficiency reaches 92% at full load, and it carries a five-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 48V 10.4A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 48V, 10.4A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:48V; Output Current - Output 1:10.4A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS500T0 | XMS500T0-ND | 69AC4490 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 48V, 10.4A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | |
| DC Output Voltage | 48.0 volts | 48.0 volts |