The XMS500FR is a 500W AC-DC power supply with a 36V output at 13.8A, designed for medical, industrial, and broadcast applications. It features reinforced 2 x MOPP isolation rated at 5.7kVdc and meets Class B EMC emissions standards without requiring external filters. The unit supports input voltages from 90-264Vac, has a power factor of 0.95 min at 110Vac, and operates with 92% efficiency at 230Vac and full load. It includes a 5V/2A standby supply, remote on/off, and AC fail signals. Built for convection or forced air cooling, it operates from -20°C to 50°C and complies with IEC/EN 60601-1, IEC/EN 62368-1, and UL/CSA 60601-1 safety standards. The package is an open-frame U-chassis design with dual fusing and a 5-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, MEDICAL, AC-DC, 36V, 13.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):500W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | XMS500FR | 69AC4479 |
| Product Name | AC-DC Power Supplies | Power Supply, Medical, Ac-Dc, 36V, 13.8A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |