The XMS500 series is a 500W configurable AC-DC power supply designed for medical, industrial, and telecommunications applications, featuring reinforced 2xMOPP isolation rated at 5.7kVdc and 4kVac, Class I or II safety compliance, and Class B EMC emissions without requiring external filters. It operates from 90-264Vac input, supports 50°C full-load operation with 1m/s airflow or top-fan cooling, and maintains 92% efficiency at 230Vac full load. The unit includes remote on/off, AC fail detection, and a 5V/2A standby output, with a 16ms holdup time and hiccup-mode overload protection. It complies with IEC/EN 60601-1, IEC/EN 62368-1, and RoHS standards, and carries a 5-year warranty. The XMS5001M is an open-frame model with no fan and no additional outputs.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 12V, 41.6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):500W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS5001M | 285-2887-ND | 69AC4491 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 12V, 41.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |