The TDK-Lambda XMS500 series power supply is a medical-grade AC-DC power supply with an output of 12V and a maximum current of 41.6A, providing a total output power of 500W. It features both Class I and Class II operation, making it suitable for a variety of medical applications, including B and BF rated equipment. The power supply has received multiple certifications, including IEC/EN/UL60950-1 and 60601-1, ensuring compliance with safety standards. The input voltage range is 90 to 264VAC, and it operates efficiently with a maximum efficiency of up to 92% at 230VAC input. The unit includes protections such as short circuit and overvoltage protection, and it has a hold-up time of over 16ms. The operating temperature range is from 0 to +70°C, with derating above 50°C. The power supply is designed for forced air cooling and can also operate with convection cooling at lower loads. With a compact footprint of 4 x 7.1 inches, the power supply is suitable for space-constrained applications. It is backed by a five-year warranty, providing assurance of reliability and performance. The product is also RoHS compliant, making it suitable for environmentally conscious projects.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 12V 41.6A 90 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 12V, 41.6A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:41.6A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | XMS5005Y | 285-2889-ND | 69AC4495 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Medical, Ac-Dc, 12V, 41.6A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 UL60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant | |
| DC Output Voltage | 12.0 volts | 12.0 volts |