DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 12V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 15W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 2.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 3.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 600mW AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 60W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 12V 9.6W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 3V 1.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 3W;9-75VIN;15VO 100MA;SIP8 | |
| 5.5V 2.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 1.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 5V 2.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 6V 1.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 6V 12W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 6V 3W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 6W;9-75VIN;12VO 250MA;SIP8 | |
| 6W;9-75VIN;15VO 2.0MA;SIP8 | |
| 6W;9-75VIN;5VO 600MA;SIP8 | |
| 9V 1.8W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 2.7W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 4.5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 7.2W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| 9V 900mW AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input | |
| AC/DC CONVERTER 12V 1000W | |
| AC/DC CONVERTER 12V 1296W | |
| AC/DC CONVERTER 12V 550W | |
| AC/DC CONVERTER 12V 787W | |
| AC/DC CONVERTER 12V 900W | |
| AC/DC CONVERTER 360V 750W | |
| AC/DC DIN RAIL SUPPLY 12V 120W | |
| AC/DC DIN RAIL SUPPLY 12V 30W | |
| AC/DC DIN RAIL SUPPLY 12V 50W | |
| AC/DC DIN RAIL SUPPLY 12V 70W | |
| AC/DC DIN RAIL SUPPLY 15V 50W | |
| AC/DC DIN RAIL SUPPLY 24V 100W | |
| AC/DC DIN RAIL SUPPLY 24V 120W | |
| AC/DC DIN RAIL SUPPLY 24V 15W | |
| AC/DC DIN RAIL SUPPLY 24V 240W | |
| AC/DC DIN RAIL SUPPLY 24V 30W | |
| AC/DC DIN RAIL SUPPLY 24V 480W | |
| AC/DC DIN RAIL SUPPLY 24V 50W | |
| AC/DC DIN RAIL SUPPLY 24V 70W | |
| AC/DC DIN RAIL SUPPLY 24V 960W | |
| AC/DC DIN RAIL SUPPLY 48V 240W | |
| AC/DC DIN RAIL SUPPLY 48V 480W | |
| AC/DC DIN RAIL SUPPLY 48V 50W | |
| AC/DC DIN RAIL SUPPLY 48V 70W | |
| AC/DC DIN RAIL SUPPLY 48V 960W | |
| AC/DC DIN RAIL SUPPLY 5V 25W | |
| AC/DC DIN RAIL SUPPLY 5V 30W | |
| AC/DC DIN RAIL SUPPLY 5V 50W | |
| CRPS, 2400W TITANIUM 12VDC | |
| CRPS, 800W PLATINUM 12VDC | |
| DC-DC ISOLATED, 10W, 18~75 VDC I | |
| DC-DC ISOLATED, 10W, 9~36 VDC IN | |
| DC-DC ISOLATED, 50W, 18~75 VDC I | |
| DC-DC ISOLATED, 50W, 9~36 VDC IN | |
| DC-DC ISOLATED, 6W, 18~75 VDC IN | |
| DC-DC ISOLATED, 6W, 4.5~18 VDC I | |
| DC-DC ISOLATED, 6W, 9~36 VDC INP | |
| DC-DC, ISOLATED, 10 W, 18~75 VDC | |
| DC-DC, ISOLATED, 10 W, 9~36 VDC | |
| DC-DC, ISOLATED, 20 W, 18~75 VDC | |
| DC-DC, ISOLATED, 20 W, 9~36 VDC | |
| DC-DC, ISOLATED, 3 W, 10~36 VDC | |
| DC-DC, ISOLATED, 3 W, 19~74 VDC | |
| DC-DC, ISOLATED, 30 W, 18~75 VDC | |
| DC-DC, ISOLATED, 30 W, 9~36 VDC | |
| DC-DC, ISOLATED, 6 W, 18~75 VDC | |
| DC-DC, ISOLATED, 6 W, 9~36 VDC I | |
| DC-DC, ISOLATED, 6W, 4.5~18 VDC | |
| DC/DC DIN RAIL SUP 5V +/-12V 40W | |
| DC/DC DIN RAIL SUP 5V +/-15V 40W | |
| DC/DC DIN RAIL SUPPLY +/-12V 40W | |
| DC/DC DIN RAIL SUPPLY +/-15V 20W | |
| DC/DC DIN RAIL SUPPLY +/-15V 30W | |
| DC/DC DIN RAIL SUPPLY +/-15V 40W | |
| DC/DC DIN RAIL SUPPLY 12V 40W | |
| DC/DC DIN RAIL SUPPLY 12V 60W | |
| DC/DC DIN RAIL SUPPLY 15V 40W | |
| DC/DC DIN RAIL SUPPLY 15V 60W | |
| DC/DC DIN RAIL SUPPLY 3.3V 15W | |
| DC/DC DIN RAIL SUPPLY 3.3V 20W | |
| DC/DC DIN RAIL SUPPLY 5V 20W | |
| DC/DC DIN RAIL SUPPLY 5V 40W | |
| DC/DC DIN RAIL SUPPLY 5V 60W | |
| Enclosed AC DC Converters 1 Output 24V 133A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 360V 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 67A 90 ~ 264 VAC, 127 ~ 370 VDC Input | |
| Enclosed, Conformal Coated DC DC Converter 1 Output 5.1V 20A 100.8V Input | |
| Enclosed, Conformal Coated DC DC Converter 2 Output 15V 15V 4A, 4A 75V Input | |
| Enclosed, Conformal Coated DC DC Converter 2 Output 24V 24V 2.75A, 2.75A 75V Input | |
| Front End AC DC Converters 1 Output 12V 45A 90 ~ 264 VAC Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 11.4V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 22.8V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.75V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 45.6V - 52.8V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 11.4V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 22.8V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.75V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 45.6V - 52.8V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input | |
| Open Frame AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC Input |
| << Prev | Next >> |