TDK-Lambda Americas Inc. DC-DC Converters DPX40-24T0512

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DPX40-24T0512 is a 40W isolated DIN-rail mount DC-DC converter with a 5V primary and ±12V auxiliary outputs, designed for operation from a 18-36V DC input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with derating at high ambient temperatures. The unit meets EN55032-B conducted and radiated EMI limits, and complies with CE and UKCA marking requirements. Its physical dimensions are 24.5 × 57.6 × 125.0 mm, and it weighs 182 g. The converter includes hiccup-mode overcurrent and short-circuit protection with auto-recovery, and supports negative logic remote on/off. It complies with MIL-STD-810F for shock and vibration.

Datasheet Summary
Powered by GS/AI

The DPX40-24T0512 is a 40W isolated DIN-rail mount DC-DC converter with a 5V primary and ±12V auxiliary outputs, designed for operation from a 18-36V DC input. It features 1600Vdc input-to-output isolation, convection cooling, and operates over a temperature range of -40 to +85°C with derating at high ambient temperatures. The unit meets EN55032-B conducted and radiated EMI limits, and complies with CE and UKCA marking requirements. Its physical dimensions are 24.5 × 57.6 × 125.0 mm, and it weighs 182 g. The converter includes hiccup-mode overcurrent and short-circuit protection with auto-recovery, and supports negative logic remote on/off. It complies with MIL-STD-810F for shock and vibration.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - DPX40-24T0512 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
DPX40-24T0512
DC-DC Converters DPX40-24T0512
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DINRail mount DC-DC converters - DPX40-24T0512 - TDK-Lambda Europe GmbH
Achern, Germany
DINRail mount DC-DC converters
DPX40-24T0512
DINRail mount DC-DC converters DPX40-24T0512
These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges. Features Meet EN55022 Class B Input fuse protection Input reverse polarity protection Input in-rush current protection Overload and short circuit protection Over voltage protection Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15 I/O-isolation 1600 VDC Output DC-OK indicator Applications for this product Factory Automation / Process Control

These DIN rail mount DC-DC converters are ideal for generating additional, isolated and regulated voltages from the common used 24Vdc DIN rail bus. Fully protected and with Class B EMC performance, the DPX is available with single, dual or triple output models and power levels from 15 to 60W. All commonly requested voltages are covered by the series, and the units will operate from 12V, 24V or 48V nominal dc inputs with either 2:1 or 4:1 ranges.

Features

  • Meet EN55022 Class B
  • Input fuse protection
  • Input reverse polarity protection
  • Input in-rush current protection
  • Overload and short circuit protection
  • Over voltage protection
  • Reliable snap-on for DIN rail TS-35/7.5 or TS-35/15
  • I/O-isolation 1600 VDC
  • Output DC-OK indicator

Applications for this product

  • Factory Automation / Process Control
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 285-DPX40-24T0512-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
285-DPX40-24T0512-ND
Industrial, DIN Rail Power Supplies 285-DPX40-24T0512-ND
DC/DC DIN RAIL SUP 5V +/-12V 40W

DC/DC DIN RAIL SUP 5V +/-12V 40W

Buy Now Datasheet
Dc-Dc Converter, Din Rail, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda - 21T9595 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda
21T9595
Dc-Dc Converter, Din Rail, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda 21T9595
DC-DC CONVERTER, DIN RAIL, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, DIN RAIL, 3 O/P, 40W, 5V, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:40W; No. of Outputs:3 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DPX40-24T0512 DPX40-24T0512 285-DPX40-24T0512-ND 21T9595
Product Name DC-DC Converters DINRail mount DC-DC converters Industrial, DIN Rail Power Supplies Dc-Dc Converter, Din Rail, 3 O/p, 40W, 5V, 12V, -12V; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter 1 DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features Meets EN55022 Class B 1600VDC input/output isolation Wide operating temperature range
Operating Temperature -40 to 97 C (-40 to 207 F) 85 to 95 C (185 to 203 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-5kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG1R5-12-05SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 802L-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details