TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DPP120-24-3

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPP120-24-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DPP120-24-3
AC-DC Power Supplies DPP120-24-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
15-960W DIN Rail mount power supply - DPP120-24-3 - TDK-Lambda Europe GmbH
Achern, Germany
15-960W DIN Rail mount power supply
DPP120-24-3
15-960W DIN Rail mount power supply DPP120-24-3
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V. Features Low Cost 5V to 48V Outputs Universal Input Compact Size NEC Class 2 Compliant models UL508 Listed Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control

The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V.

Features

  • Low Cost
  • 5V to 48V Outputs
  • Universal Input
  • Compact Size
  • NEC Class 2 Compliant models
  • UL508 Listed
  • Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 285-1932-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
285-1932-ND
Industrial, DIN Rail Power Supplies 285-1932-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE - 70177511 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE
70177511
POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE 70177511
POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE

POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Tdk-Lambda - 26R3618 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Tdk-Lambda
26R3618
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Tdk-Lambda 26R3618
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:124mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:124mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DPP120-24-3 DPP120-24-3 285-1932-ND 70177511 26R3618
Product Name AC-DC Power Supplies 15-960W DIN Rail mount power supply Industrial, DIN Rail Power Supplies POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 5A, 120W, 3-PHASE Ac-Dc Converter, Din Rail, 1 O/p, 120W, 5A, 24V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
Features UL 508 Listed Convection cooled Low cost Power Factor Correction
Operating Temperature -40 to 71 C (-40 to 160 F) 71 C (160 F) -40 to 71 C (-40 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
Switching Power Supplies - 1227761 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details