Vicor Corporation Power Supplies Board Mount DCDC Converters - V300C24C150BL V300C24C150BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278925-V300C24C150B L Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 150W Size: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86.5% Family Name: V300C24C150B Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 180V Voltage Input MAX: 375V Current - Output (Maximum): 6.25A Alternative Parts (Cross-Reference): V300C24C150BG; Introduction Date: December 22, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278925-V300C24C150B L Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 150W Size: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86.5% Family Name: V300C24C150B Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 180V Voltage Input MAX: 375V Current - Output (Maximum): 6.25A Alternative Parts (Cross-Reference): V300C24C150BG; Introduction Date: December 22, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C24C150BL
1278925-V300C24C150BL
Power Supplies Board Mount DCDC Converters - V300C24C150BL 1278925-V300C24C150BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278925-V300C24C150B L Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Applications: ITE (Commercial) Power (Watts): 150W Size: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 86.5% Family Name: V300C24C150B Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 180V Voltage Input MAX: 375V Current - Output (Maximum): 6.25A Alternative Parts (Cross-Reference): V300C24C150BG; Introduction Date: December 22, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1278925-V300C24C150BL
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 150W
Size: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 86.5%
Family Name: V300C24C150B
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Input Voltage MIN: 180V
Voltage Input MAX: 375V
Current - Output (Maximum): 6.25A
Alternative Parts (Cross-Reference): V300C24C150BG;
Introduction Date: December 22, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 1102-1349-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1349-ND
DC DC Converters 1102-1349-ND
Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 24V 6.25A 180V - 375V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * * - V300C24C150BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * *
V300C24C150BL
CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * * V300C24C150BL
CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V300C24C150BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300C24C150BL
Power Supplies - Board Mount - DC DC Converters V300C24C150BL
DC DC CONVERTER 24V 150W

DC DC CONVERTER 24V 150W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278925-V300C24C150BL 1102-1349-ND V300C24C150BL V300C24C150BL
Product Name Power Supplies Board Mount DCDC Converters - V300C24C150BL DC DC Converters CONVERTER MOD DC/DC 24V 150W Isolated 1 180V 375V 24V - - * 150W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 18799789 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details