Vicor Corporation Power Supplies Board Mount DCDC Converters - V300B15C250BL V300B15C250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278919-V300B15C250B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 87.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: V300B15C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278919-V300B15C250B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 87.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: V300B15C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B15C250BL
1278919-V300B15C250BL
Power Supplies Board Mount DCDC Converters - V300B15C250BL 1278919-V300B15C250BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278919-V300B15C250B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 87.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: V300B15C250 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 250W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278919-V300B15C250BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 87.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: V300B15C250
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 250W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
DC DC Converters - 1102-1333-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1333-ND
DC DC Converters 1102-1333-ND
Isolated Module DC DC Converter 1 Output 15V 16.67A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 15V 16.67A 180V - 375V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * * - V300B15C250BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * *
V300B15C250BL
CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * * V300B15C250BL
CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V300B15C250BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300B15C250BL
Power Supplies - Board Mount - DC DC Converters V300B15C250BL
DC DC CONVERTER 15V 250W

DC DC CONVERTER 15V 250W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1278919-V300B15C250BL 1102-1333-ND V300B15C250BL V300B15C250BL
Product Name Power Supplies Board Mount DCDC Converters - V300B15C250BL DC DC Converters CONVERTER MOD DC/DC 15V 250W Isolated 1 180V 375V 15V - - * 250W * * Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 16.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 203S-4kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1137-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details