Isolated Module DC DC Converter 1 Output 8V 25A 180V - 375V Input
CONVERTER MOD DC/DC 8V 200W Isolated 1 180V 375V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
DC DC CONVERTER 8V 200W
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1102-1344-ND | V300B8C200BL | V300B8C200BL |
| Product Name | DC DC Converters | CONVERTER MOD DC/DC 8V 200W Isolated 1 180V 375V 8V - - * 200W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 100 C (-4 to 212 F) | -20 to 100 C (-4 to 212 F) | |
| DC Output Current | 25 amps |