Vicor Corporation CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * V300C12C150BL

Description
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * - V300C12C150BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * *
V300C12C150BL
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * V300C12C150BL
CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - 1102-1345-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1345-ND
DC DC Converters 1102-1345-ND
Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 12V 12.5A 180V - 375V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C12C150BL
1278922-V300C12C150BL
Power Supplies Board Mount DCDC Converters - V300C12C150BL 1278922-V300C12C150BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278922-V300C12C150B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 85.3% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 12.5A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: V300C12C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278922-V300C12C150BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 85.3%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 12.5A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: V300C12C150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V300C12C150BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300C12C150BL
Power Supplies - Board Mount - DC DC Converters V300C12C150BL
DC DC CONVERTER 12V 150W

DC DC CONVERTER 12V 150W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V300C12C150BL 1102-1345-ND 1278922-V300C12C150BL V300C12C150BL
Product Name CONVERTER MOD DC/DC 12V 150W Isolated 1 180V 375V 12V - - * 150W * * DC DC Converters Power Supplies Board Mount DCDC Converters - V300C12C150BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 12.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - WDU75-100-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details