Vicor Corporation DC DC Converters V300C15C75BL

Description
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1348-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1348-ND
DC DC Converters 1102-1348-ND
Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 15V 5A 180V - 375V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C15C75BL
1278924-V300C15C75BL
Power Supplies Board Mount DCDC Converters - V300C15C75BL 1278924-V300C15C75BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278924-V300C15C75BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 85.2% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 5A Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: V300C15C75 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 75W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278924-V300C15C75BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 85.2%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 5A
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: V300C15C75
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 75W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Buy Now
CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * * - V300C15C75BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * *
V300C15C75BL
CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * * V300C15C75BL
CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V300C15C75BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300C15C75BL
Power Supplies - Board Mount - DC DC Converters V300C15C75BL
DC DC CONVERTER 15V 75W

DC DC CONVERTER 15V 75W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1348-ND 1278924-V300C15C75BL V300C15C75BL V300C15C75BL
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V300C15C75BL CONVERTER MOD DC/DC 15V 75W Isolated 1 180V 375V 15V - - * 75W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2403VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 3 amps
View Details