Vicor Corporation DC DC Converters V300C15C150BL

Description
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1102-1347-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1347-ND
DC DC Converters 1102-1347-ND
Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 15V 10A 180V - 375V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * * - V300C15C150BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * *
V300C15C150BL
CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * * V300C15C150BL
CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300C15C150BL
1278923-V300C15C150BL
Power Supplies Board Mount DCDC Converters - V300C15C150BL 1278923-V300C15C150BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278923-V300C15C150B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 15V Efficiency: 86.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Quarter Brick Current - Output (Maximum): 10A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: V300C15C150 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 180V Voltage - Input (Maximum): 375V Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278923-V300C15C150BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 15V
Efficiency: 86.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 10A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: V300C15C150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 180V
Voltage - Input (Maximum): 375V
Parts Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V300C15C150BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300C15C150BL
Power Supplies - Board Mount - DC DC Converters V300C15C150BL
DC DC CONVERTER 15V 150W

DC DC CONVERTER 15V 150W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1102-1347-ND V300C15C150BL 1278923-V300C15C150BL V300C15C150BL
Product Name DC DC Converters CONVERTER MOD DC/DC 15V 150W Isolated 1 180V 375V 15V - - * 150W * * Power Supplies Board Mount DCDC Converters - V300C15C150BL Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details