Vicor Corporation DC DC Converters V300B48T250BL

Description
Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V300B48T250BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V300B48T250BL-ND
DC DC Converters V300B48T250BL-ND
Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input

Isolated Module DC DC Converter 1 Output 48V 5.21A 180V - 375V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V300B48T250BL
1278920-V300B48T250BL
Power Supplies Board Mount DCDC Converters - V300B48T250BL 1278920-V300B48T250BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278920-V300B48T250B L Series: MINI Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OVP, UVLO Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 250W Size: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 89% Family Name: V300B48T250B Categories: Power Supplies - Board Mount Manufacturer Homepage: www.vicorpower.com Input Voltage MIN: 180V Voltage Input MAX: 375V Current - Output (Maximum): 5.21A Alternative Parts (Cross-Reference): PAF450F280-48/T; PAF450F280-48; V300B48T250BG; Introduction Date: November 14, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 1278920-V300B48T250BL
Series: MINI
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 250W
Size: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 89%
Family Name: V300B48T250B
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.vicorpower.com
Input Voltage MIN: 180V
Voltage Input MAX: 375V
Current - Output (Maximum): 5.21A
Alternative Parts (Cross-Reference): PAF450F280-48/T; PAF450F280-48; V300B48T250BG;
Introduction Date: November 14, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * * - V300B48T250BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * *
V300B48T250BL
CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * * V300B48T250BL
CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - V300B48T250BL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V300B48T250BL
Power Supplies - Board Mount - DC DC Converters V300B48T250BL
DC DC CONVERTER 48V 250W

DC DC CONVERTER 48V 250W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V300B48T250BL-ND 1278920-V300B48T250BL V300B48T250BL V300B48T250BL
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V300B48T250BL CONVERTER MOD DC/DC 48V 250W Isolated 1 180V 375V 48V - - * 250W * * Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 5.21 amps
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpu60s-24v-28374 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 24.0 volts
View Details
Narrow Profile - Linear Power Supplies ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details