DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 226 227 228 229 230 231 232 233 234 235 236 237 238 240 250 260 270 280 290 300 332
Product Name Notes
DC DC CONVERTER 5V 5W
Isolated Module DC DC Converter 1 Output 12V 420mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 556mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 9V - 18V Input

<< Prev Next >>