DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 225 226 227 228 229 230 231 232 233 234 235 236 237 240 250 260 270 280 290 300 332
Product Name Notes
DC DC CONVERTER 24V 3.5W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5W
Isolated Module DC DC Converter 1 Output 12V 290mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 290mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 12V 290mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 24V 145mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 5V 700mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 36V - 75V Input
Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 117mA, 117mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 36V - 75V Input
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input

<< Prev Next >>