RECOM Power, Inc. DC DC Converters REC5-1205DRW/H4/A

Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1472-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1472-5-ND
DC DC Converters 945-1472-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-1205DRW/H4/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-1205DRW/H4/A
Power Supplies - Board Mount - DC DC Converters REC5-1205DRW/H4/A
DC DC CONVERTER +/-5V 5W

DC DC CONVERTER +/-5V 5W

Supplier's Site
DC/DC-CONVERTER, 2:1, 5V DUAL OUTPUT, 5W, DIP 24 REGULATED, 4 KVDC ISOLATION, U - 70052067 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 2:1, 5V DUAL OUTPUT, 5W, DIP 24 REGULATED, 4 KVDC ISOLATION, U
70052067
DC/DC-CONVERTER, 2:1, 5V DUAL OUTPUT, 5W, DIP 24 REGULATED, 4 KVDC ISOLATION, U 70052067
This series offers standard isolation of 2 kDC with 4 kVDC or 6 kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (= option “/M”) as well as DIP24-SMD case (= option “/SMD”). For all the above variants, 2 industry-standard pinouts (= option “/A” or “/C”) are available. “B” pinning is also available with “/H” isolation of 1.6 kVDC. Remote on/off control is possible with the /CTRL option (“A” pinning only). Features High 4 kVDC and 6 kVDC Isolation 5W DIP24 Industry Standard Package Feedback Regulated Output Continuous Short Circuit Protection Wide Inputs 2:1 and 4:1 Approved for Medical Applications UL and EN Safety Approvals 2 Pinout Options, 3 Case Styles Efficiency to 86%

This series offers standard isolation of 2 kDC with 4 kVDC or 6 kVDC options making it ideal for both industrial, medical and other sophisticated high end applications. Packaging can be either DIP-24 non-conductive plastic or 5-side-shielded DIP24 metal case (= option “/M”) as well as DIP24-SMD case (= option “/SMD”). For all the above variants, 2 industry-standard pinouts (= option “/A” or “/C”) are available. “B” pinning is also available with “/H” isolation of 1.6 kVDC. Remote on/off control is possible with the /CTRL option (“A” pinning only).
Features

  • High 4 kVDC and 6 kVDC Isolation
  • 5W DIP24 Industry Standard Package
  • Feedback Regulated Output
  • Continuous Short Circuit Protection
  • Wide Inputs 2:1 and 4:1
  • Approved for Medical Applications
  • UL and EN Safety Approvals
  • 2 Pinout Options, 3 Case Styles
  • Efficiency to 86%
Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power - 63X4847 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power
63X4847
Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power 63X4847
DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 5W, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Regulation:RegulatedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1472-5-ND REC5-1205DRW/H4/A 70052067 63X4847
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 2:1, 5V DUAL OUTPUT, 5W, DIP 24 REGULATED, 4 KVDC ISOLATION, U Dc-Dc Converter, Medical, 2 O/p, 5W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 18.0 volts 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details