DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
220
221
222
223
224
225
226
227
228
229
230
231
232
240
250
260
270
280
290
300
332
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 15V 3W | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 9V - 18V Input |
| << Prev | Next >> |