DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
229
230
231
232
233
234
235
236
237
238
239
240
241
250
260
270
280
290
300
332
| Product Name | Notes |
|---|---|
| Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 340mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 72V Input |
| << Prev | Next >> |