DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
222
223
224
225
226
227
228
229
230
231
232
233
234
240
250
260
270
280
290
300
332
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER +/-15V 3W | |
| DC DC CONVERTER 9V 3W | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 20.4V - 27.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 9V - 36V Input |
| << Prev | Next >> |