DigiKey Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 231 232 233 234 235 236 237 238 239 240 241 242 243 250 260 270 280 290 300 332
Product Name Notes
5W DC/DC-CONVERTER 'ECONOLINE' 1
5W DC/DC-CONVERTER 'ECONOLINE' D
CONV DC/DC 5W 18-72VIN +/-3.3V
Isolated Module DC DC Converter 1 Output 12V 417mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input
Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 72V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 36V - 72V Input
Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 72V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 72V Input
Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Isolated Module DC DC Converter 1 Output 9V 555mA 4.5V - 9V Input
Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 12V -12V 208mA, 208mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 15V -15V 167mA, 167mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 36V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input
Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 4.5V - 9V Input
Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 9V - 18V Input

<< Prev Next >>