RECOM Power, Inc. DC DC Converters REC5-1205SRW/H6/A

Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1473-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1473-5-ND
DC DC Converters 945-1473-5-ND
Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REC5-1205SRW/H6/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REC5-1205SRW/H6/A
Power Supplies - Board Mount - DC DC Converters REC5-1205SRW/H6/A
DC DC CONVERTER 5V 5W

DC DC CONVERTER 5V 5W

Supplier's Site
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power - 63X4915 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
63X4915
Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power 63X4915
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1473-5-ND REC5-1205SRW/H6/A 63X4915
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 500A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-6012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers