Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input
DC-DC CONVERTER, MEDICAL, 5V, 1A, DIP; Power Supply Approvals:ITE & Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 5V 5W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1165-ND | 63X4899 | REC5-1205SRW/H4/A | 70052060 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 1A, Dip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters | DC/DC-CONVERTER, 2:1, 5V SINGLE OUTPUT,5 W, DIP 24 REGULATED, 4 KVDC ISOLATION, |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 75 C (-40 to 167 F) | -40 to 75 C (-40 to 167 F) | ||
| DC Output Current | 1 amps | 1 amps | ||
| DC Input Voltage | 9.0 to 18.0 volts | 9.0 to 18.0 volts |