The DC-DC Converter from Recom Power, part number 64X4092, is designed for medical applications with a single output of 5V and a maximum output current of 200mA. It operates with an input voltage range of ±10% and features an efficiency of 82% at full load. The converter is housed in a fully encapsulated SMD package, making it suitable for space-constrained designs. This product offers a wide operating temperature range from -40°C to +100°C, ensuring reliability in various environments. It includes isolation options of 1kVDC and 2kVDC, with certifications for UL and EN standards, indicating compliance with safety regulations. The converter is RoHS compliant and comes with a three-year warranty, making it a reliable choice for engineers seeking a compact and efficient power supply solution for medical devices.
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
DC-DC CONVERTER, MEDICAL, 5V, 0.2A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-1627-5-ND | 64X4092 |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 5V, 0.2A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps |
| DC Input Voltage | 4.5 to 5.5 volts |