RECOM Power, Inc. DC DC Converters R1S-1205/HP

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - R1S-1205/HP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
R1S-1205/HP-ND
DC DC Converters R1S-1205/HP-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R1S-1205/HP
792859-R1S-1205/HP
Power Supplies Board Mount DCDC Converters - R1S-1205/HP 792859-R1S-1205/HP
Manufacturer: Recom Power Win Source Part Number: 792859-R1S-1205/HP Series: ECONOLINE R1S Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 8-SMD Module, 5 Leads Applications: ITE (Commercial), Medical Mounting: SMD Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: R1S-1205 Categories: Power Supplies - Board Mount Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PCN1-S12-S5-M-TR; PHP1-S12-S5-M-TR; PHP1-S15-S5-M-TR; SUS01M-05; Introduction Date: February 22, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Recom Power
Win Source Part Number: 792859-R1S-1205/HP
Series: ECONOLINE R1S
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 8-SMD Module, 5 Leads
Applications: ITE (Commercial), Medical
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: R1S-1205
Categories: Power Supplies - Board Mount
Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): PCN1-S12-S5-M-TR; PHP1-S12-S5-M-TR; PHP1-S15-S5-M-TR; SUS01M-05;
Introduction Date: February 22, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number R1S-1205/HP-ND 792859-R1S-1205/HP
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - R1S-1205/HP
Type DC-DC Converter; Medical Power Supply; 1
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details