RECOM Power, Inc. DC DC Converters R1S-1205/H-R

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-R1S-1205/H-RTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1S-1205/H-RTR-ND
DC DC Converters 945-R1S-1205/H-RTR-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - R1S-1205/H-R
792860-R1S-1205/H-R
Power Supplies Board Mount DCDC Converters - R1S-1205/H-R 792860-R1S-1205/H-R
Manufacturer: Recom Power Win Source Part Number: 792860-R1S-1205/H-R Series: ECONOLINE R1S Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 100°C Features: SCP Package: 8-SMD Module, 5 Leads Applications: ITE (Commercial), Medical Mounting: SMD Power (Watts): 1W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: R1S-1205 Categories: Power Supplies - Board Mount Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): PHP1-S12-S5-M-TR; PHP1-S15-S5-M-TR; LANE1205N; Introduction Date: February 22, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 792860-R1S-1205/H-R
Series: ECONOLINE R1S
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 100°C
Features: SCP
Package: 8-SMD Module, 5 Leads
Applications: ITE (Commercial), Medical
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: R1S-1205
Categories: Power Supplies - Board Mount
Dimension: 0.50" L x 0.42" W x 0.28" H (12.8mm x 10.7mm x 7.0mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): PHP1-S12-S5-M-TR; PHP1-S15-S5-M-TR; LANE1205N;
Introduction Date: February 22, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - R1S-1205/H-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R1S-1205/H-R
Power Supplies - Board Mount - DC DC Converters R1S-1205/H-R
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-R1S-1205/H-RTR-ND 792860-R1S-1205/H-R R1S-1205/H-R
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - R1S-1205/H-R Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

15W Single & Dual DC-DC converters - PXB15-24WD12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details