RECOM Power, Inc. DC DC Converters R1S-0512-R

Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1014-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1014-2-ND
DC DC Converters 945-1014-2-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R1S-0512-RDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1S-0512-RDKR-ND
DC DC Converters 945-R1S-0512-RDKR-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 945-R1S-0512-RCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-R1S-0512-RCT-ND
DC DC Converters 945-R1S-0512-RCT-ND
Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power - 64X4115 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power
64X4115
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power 64X4115
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power - 87X1280 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power
87X1280
Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power 87X1280
DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.084A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:84mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - R1S-0512-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R1S-0512-R
Power Supplies - Board Mount - DC DC Converters R1S-0512-R
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1014-2-ND 64X4115 R1S-0512-R
Product Name DC DC Converters Dc-Dc Converter, Medical, 12V, 0.084A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-45-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details