RECOM Power, Inc. DC DC Converters R1S-0524

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1740-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1740-5-ND
DC DC Converters 945-1740-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 24V, 0.042A; Power Supply Approvals Recom Power - 64X4130 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 24V, 0.042A; Power Supply Approvals Recom Power
64X4130
Dc-Dc Converter, Medical, 24V, 0.042A; Power Supply Approvals Recom Power 64X4130
DC-DC CONVERTER, MEDICAL, 24V, 0.042A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 24V, 0.042A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - R1S-0524 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
R1S-0524
Power Supplies - Board Mount - DC DC Converters R1S-0524
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1740-5-ND 64X4130 R1S-0524
Product Name DC DC Converters Dc-Dc Converter, Medical, 24V, 0.042A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2229-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers