CRC Industries, Inc. Conformal Coatings 32669

Description
Urethane Clear 250ml
Request a Quote
Description
Urethane Clear 250ml
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conformal Coatings - 1316354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conformal Coatings
1316354
Conformal Coatings 1316354
Urethane Clear 250ml

Urethane Clear 250ml

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Encapsulants and Potting Compounds
Product Number 1316354
Product Name Conformal Coatings
Form / Function Aerosol; Liquid; Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 987 UV Curing Conformal Coating Clear 15 L Pail - 987 15 LITER PAIL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Tensile (Break) 5300 psi (36542 KPa)
Elongation 4.0 %
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Type Thermally Conductive
Cure / Technology Two Component  ; Addition
Features Flame Retardant; UL Rating
View Details
ELANTAS PDG CONATHANE EN-4 Polyurethane Encapsulant Part A 1 gal Can - EN-4 PART A GAL - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Polyurethane
Tensile (Break) 2000 psi (13790 KPa)
View Details
Formulations - Applications - Bonding - Tuffbond 65891 - 36589122AB - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details