Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENCAPSULANTS AND POTTING COMPOUNDS
ITW CHEMTRONICS
CW3300BLACK -- CONFORMAL COATINGS
ITW Chemtronics
Conformal Coatings
CW3300Black
Description
Black 4.9g Pen Conformal Coating for PCB
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Black 4.9g Pen Conformal Coating for PCB
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Conformal Coatings
1922021
Conformal Coatings
1922021
Black 4.9g Pen Conformal Coating for PCB
Black 4.9g Pen Conformal Coating for PCB
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Encapsulants and Potting Compounds
Product Number
1922021
Product Name
Conformal Coatings
Form / Function
Pen; Liquid; Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data
Similar Products
Dymax
Dymax EMAX 99003 Dual Cure Conformal Coating Light Yellow 5 gal Pail
E-MAX 99003 5 GALLON PAIL
Specs
Form / Function
Encapsulant or Conformal Coating
Cure / Technology
Single Component
Tensile (Break)
2350 psi (16203 KPa)
View Details
CHT USA Inc.
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed
QSil-553
Specs
Type
Thermally Conductive
Cure / Technology
Two Component ; Addition
Features
Flame Retardant; UL Rating
View Details
MacDermid Alpha Electronics Solutions
Conformal Coating Solutions for PCBAs
Electrolube ® HPA High Performance Acrylic Conformal Coating
Specs
Type
Optical
Form / Function
Encapsulant or Conformal Coating
Chemical System
Acrylic
View Details
RS Components, Ltd.
Potting Compounds
687857
Specs
Form / Function
Syringe; Liquid
Thermal Conductivity
0.3000 W/m-K (0.1733 BTU-ft/hr-ft²-F)
View Details