Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ENCAPSULANTS AND POTTING COMPOUNDS
ELECTROLUBE
ERDCT05L -- CONFORMAL COATINGS
Electrolube
Conformal Coatings
ERDCT05L
Description
DCT Conformal coating thinner 5L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
DCT Conformal coating thinner 5L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Conformal Coatings
9075592
Conformal Coatings
9075592
DCT Conformal coating thinner 5L
DCT Conformal coating thinner 5L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Encapsulants and Potting Compounds
Product Number
9075592
Product Name
Conformal Coatings
Form / Function
Can; Liquid; Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data
Similar Products
Dymax
Dymax Multi-Cure® E-MAX 10075 Conformal Coating Clear 15 L Pail
10075/15LPSTD
Specs
Form / Function
Encapsulant or Conformal Coating
Cure / Technology
Single Component
Tensile (Break)
1500 psi (10342 KPa)
View Details
CHT USA Inc.
2-Part Silicone Potting Compounds and Encapsulants
QSil-58
Specs
Cure / Technology
Two Component ; Condensation
Industry
Automotive; Electronics
Use Temperature
-65 to 500 F (-54 to 260 C)
View Details
MacDermid Alpha Electronics Solutions
Potting Compound Solutions for PCBAs
Electrolube ® SC4004 Thixotropic Silicone Resin
Specs
Type
Thermally Conductive
Chemical System
Silicone
Industry
Electronics; Semiconductors, IC's
View Details
RS Components, Ltd.
Conformal Coatings
9185040
Specs
Form / Function
Tin; Liquid; Encapsulant or Conformal Coating
Industry
Conformal coating, spray for emi/rfi shielding
View Details