Infineon Technologies AG Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
"This 6.7 W evaluation board configured in a non-isolated high-voltage buck topology and comes along with the ICE5BR4780BZ-1, a product of Infineon’s latest CoolSET™ 5th Generation Fixed Frequency Plus family.
1 in/1 out - Open Load and Short Circuit diagnosis, w/ diagnosis enable function Potential Applications Automotive Lighting
1 in/1 out - PWMI and Open load and Short Circuit diagnosis Potential Applications Automotive Lighting
1 in/3 out - Open Load and Short Circuit diagnosis, w/ diagnosis enable function Potential Applications Automotive Lighting
1 in/3 out - Open Load and Short Circuit diagnosis Potential Applications Automotive Lighting
10.5 W non-isolated high-voltage buck converter evaluation board The EVAL_5BR2280BZ_700mA 1 is an evaluation board configured in a non-isolated high-voltage buck topology and comes along with the ICE5BR2280BZ, a product...
100W motor drive evaluation board with FOC sensorless control The EVAL_100W_DRIVE_CFD2 motor drive board does not only offer a sensorless synchronous rectification BLDC/PMSM control algorithm to reduce reverse-current hard-commutation stress,...
120W digital PFC-LLC converter evaluation board for TV power system and SMPS application The evaluation board is a 120W digital PFC-LLC converter with 85V AC~265V AC input and 12V/24V...
12W AC/DC power supply evaluation board featuring 950V CoolMOS™ P7 Superjunction MOSFET This 12W AC/DC power supply is designed specifically to power a 3 phase smart electricity meter, showcasing the...
1400 W 12 V phase-shift full-bridge with 600 V CoolMOS™ CFD7 and XMC™ This DC-DC converter proves the feasibility of PSFB topology as high efficiency topology at the level of...
14W 15V 5V SMPS demonstration board with ICE5AR4770AG This 14.5W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5AR4770AG...
14W 15V 5V SMPS demonstration board with ICE5AR4780BZS This 14.5W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5AR4780BZS...
14W 15V 5V SMPS demonstration board with ICE5GR4780AG This 14.5W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5GR4780AG...
15W 5V charger reference design with 700V CoolMOS™ P7 This is a 15W 5.0V/3.0A USB adapter reference design using AC-DC quasi-resonant PWM controller IC (ICE2QS03G), 700V CoolMOS™ P7 SJ MOSFET...
15W SMPS demoboard with ICE5QR4780BG This demonstration board features the new ICE5QR4780BG PWM quasi resonant flyback CoolSET™ with 800V integrated MOSFET in DSO-12 package. The board is designed to operate...
1600 W Titanium server power supply with 600 V CoolMOS™ G7 in D-DPAK and digital control by XMC™ This Infineon evaluation board (EVAL_1K6W_PSU_G7_DD ) represents a complete system solution for...
16W single end cap T8 lighting demo board using CoolMOS™ CE in SOT-223 package The SOT-223 packaged CoolMOS™ CE superjunction MOSFET (IPN60R3K4CE) (600V, 3.4Ω) is used as the main switch...
20 W 5 V SMPS Evaluation Board with Quasi-Resonant CoolSET™ ICE2QR2280G-1 20 W switching mode power supply evaluation board designed in a quasi resonant flyback converter topology using ICE2QR2280G-1 Quasi-resonant...
200 W HB-LLC 500 kHz evalulation board with 2ED2101S 650 V HS+LS driver and 2ED24427N 24 V low side driver The EVAL-2ED2101-HB-LLC features the 2ED2101S06F SOI level-shift gate driver for...
200mA linear LED controller demonstration board This demo board introduces BCR602, a 60V linear DC/DC LED controller IC for general lighting applications. The BCR602 features a linear current regulation, various...
22W 12V 5V SMPS demonstration board with ICE5GR2280AG This 22W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5GR2280AG...
2400W high power density power factor correction (PFC) converter using 600V CoolMOS™ S7 for active line rectification and for inrush current control The system solution EVAL_2K4W_ACT_BRD_S7 has two important features...
24W SMPS demoboard with ICE5QR2280BG This demonstration board features the new ICE5QR2280BG PWM quasi resonant flyback CoolSET™ with 800V integrated MOSFET in DSO-12 package. The board is designed to operate...
2500W CCM power factor correction (PFC), 110/230VAC to 400VDC, >98% peak efficiency, 65/100kHz The 2.5KW CCM PFC evaluation board with 600V CoolMOS™ C7 Superjunction (SJ) MOSFET in...
2500W full-bridge totem-pole PFC using CoolGaN™ 600V e-mode HEMT This 2.5kW CCM full-bridge PFC system solution utilizes the advantages of Infineon’s CoolGaN™ technology to boost system efficiency above 99 percent...
27W 12V 5V SMPS demonstration board with ICE5GR1680AG This 27W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5GR1680AG...
27W SMPS demoboard with ICE5QR1680BG This demonstration board features the new ICE5QR1680BG PWM quasi resonant flyback CoolSET™ with 800V integrated MOSFET in DSO-12 package. The board is designed to operate...
28W 16V Evaluation Board with Quasi-Resonant CoolSET™ ICE2QR0665G 28W switching mode power supply evaluation board designed in a quasi resonant flyback converter topology using ICE2QR0665G Quasi-resonant CoolSET™. With the CoolMOS™
2KW DC-DC/ZVS full-bridge stage 380/48 VDC, 96.6% peak efficiency The ZVS phase shift full-bridge evaluation board featuring CoolMOS™ CFD2 superjunction (SJ) MOSFET (IPW65R080CFD) represents the new developed ZVS...
2kW ZVS phase-shift full-bridge evaluation board This ZVS phase-shift full-bridge evaluation board represents the newly developed ZVS DC-DC converter for telecom rectifiers with an output voltage from 45 to 56V...
3 in/3 out - Matrix configuration and Open Load and Short Circuit diagnosis Potential Applications Automotive Lighting
3 in/3 out - Open Load and Short Circuit diagnosis, w/ diagnosis enable function Potential Applications Automotive Lighting
30W 12V SMPS Evaluation Board This is a universal input 12V 30W off-line flyback converter power supply board utilizing CoolSET™ ICE3RBR0665JZ. The application evaluation board is operated in Discontinuous Conduction...
3300 W CCM bi-directional totem pole PFC unit using CoolSiC™ MOSFET 650 V G2, 600 V CoolMOS™ C7 and digital control with XMC™ microcontroller This evaluation board enabled by CoolSiC™
3300W CCM bidirectional totempole PFC unit using CoolSiC™ 650V , 600V CoolMOS™ C7 and digital control with XMC™ This evaluation board is a system solution for a bridgeless totem-pole power...
3300W CCM totem pole PFC - 3300 W solution featuring CoolMOS™ and CoolSiC™ This platform is a system solution for a bridgeless totem-pole power factor corrector (PFC) in continuous conduction...
3600W, 385V to 52V LLC DC-DC demonstration board using CoolGaN™ 600V e-mode HEMT IGT60R070D1 This CoolGaN™ demonstration board is a 3600W full-bridge to full-bridge LLC DC-DC converter which converts 360V...
40W adapter evaluation board This 40W adapter evaluation board is intended to be a form, fit and function test platform for low cost charger and adapter applications to show the...
42W SMPS demoboard with ICE5QR0680BG This demonstration board features the new ICE5QR0680BG PWM quasi resonant flyback CoolSET™ with 800V integrated MOSFET in DSO-12 package. The board is designed to operate...
44W 12V SMPS demonstration board with ICE5AR0680BZS This 44W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new ICE5AR0680BZS PWM...
45W 19V adapter reference board using the 700V CoolMOS™ P7 superjunction MOSFET in SOT-223 package This 45W adapter reference board is intended to be a form, fit and function test...
45W adapter demo board using 800V CoolMOS™ P7 SJ MOSFET and ICE2QS03G quasi-resonant PWM controller This 45W adapter evaluation board is intended to be a form, fit and function test...
5.4 W non-isolated high-voltage buck converter evaluation board The EVAL_5BR3995BZ_BUCK1 is an evaluation board configured in a non-isolated high-voltage buck topology and features the ICE5BR3995BZ, a product of Infineon’s 5...
500 W power supply for 5G small cells using 600 V CoolMOS™ G7 and CFD7 in D-DPAK Please get in touch with the support center to reserve your board upfront.
6.7 W non-isolated high-voltage buck converter evaluation board The EVAL_5BR4780BZ_450mA 1 is an evaluation board configured in a non-isolated high-voltage buck topology and comes along with the ICE5BR4780BZ, a product...
60W 12V 5V SMPS demonstrator board with ICE5ASAG and IPA80R600P7 This 60W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the...
60W 19V SMPS demonstration board with ICE5GSAG and IPA80R650CE This 60W demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the new...
60W SMPS demoboard with ICE5QSBG This demonstration board operates under a wide range input developed with offline SMPS application in mind. It features the ICE5QSBG PWM quasi-resonant flyback controller of...
700mA linear LED controller demonstration board This demo board introduces BCR601, a 60V linear DC-DC LED controller IC for general lighting applications. The BCR601 features a linear current regulation, various...
800W 65kHz Platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ P7 superjunction MOSFET technology (IPP60R180P7) working at 65kHz in a...
Order Nr.: DEMOBOARD TLE7368 Price: 138,- EUR Buy Online This application board enables you to test the performance of the TLE7368 power supply for tri core micro processor. The device...
Order Nr.: DEMOBOARD TLE7368 Price: 138,- EUR Buy Online This application board enables you to test the performance of the TLE7368 power supply for tri core micro processor. The...
A 48V switch evaluation board supporting fast pulsed capacitor charging with Dual Gate MOSFETs, to minimize system costs (no separate pre-charging path needed). The board is Active clamping capable to...
Adapter board for 1ED44173N01B low-side gate driver A small adapter board is available for testing 1ED44173N01B – EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP), fault reporting,...
Adapter board for 1ED44175N01B low-side gate driver A small adapter board is available for testing 1ED44175N01B – EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP), fault reporting,...
AIROC™ CYW55913 1x1 Wi-Fi 6E and Bluetooth® Low Energy 5.4 connected MCU Evaluation Kit (CYW955913EVK-01) The Infineon AIROC™ CYW55913 Wi-Fi and Bluetooth® Low Energy (LE) connected MCU Evaluation Kit (CYW955913EVK-01)...
Bluetooth Embedded Audio Evaluation Kit (CYW955513EVK-01) for AIROC™ CYW55513/2/1 1x1 Wi-Fi 6E and Bluetooth® 5.4/Bluetooth® Low-Energy Audio Combo IC The Infineon Embedded Audio Evaluation Kit (CYW955513EVK-01) enables the evaluation, prototyping,...
Buck mode Potential Applications Automotive Lighting
Companion board for EVAL-1ED3890MX12M for gate driver configuration purposes The EVAL-1ED38X0DCT is a companion board to the EVAL-1ED3890MX12M for evaluating the EiceDRIVER™ X3 1ED3890Mx12M. It is XMC4200-powered, and enables I2C...
CoolGaN™ 600V e-mode HEMT half-bridge evaluation platform featuring GaN EiceDRIVER™ This 600V gallium nitride (GaN) half-bridge evaluation board enables easy, rapid setup and test of CoolGaN™ transistors. The generic topology...
CoolGaN™ GIT HEMT half-bridge evaluation board with EiceDRIVER™ 2EDB8259Y EVAL_2EDB_HB_GaN enables the testing of Infineon CoolGaN™ GIT HEMT in combination with EiceDRIVER™ 2EDB8259Y. The board allows to configure the auxiliary...
CYUSB3ACC-004A ON semiconductor image sensor interconnect board for the EZ USB™ FX3 SuperSpeed explorer kit The CYUSB3ACC-004A interconnect board is designed to interface an ON semiconductor image sensor board (MT9M114EBLSTCH3-GEV...
CYUSB3ACC-005 FMC interconnect board for the EZ-USB™ FX3 SuperSpeed explorer kit The CYUSB3ACC-005 FMC interconnect board is designed to interconnect a Xilinx FPGA board with the EZ-USB™ FX3 SuperSpeed explorer...
CYUSB3ACC-006 HSMC interconnect board for the EZ-USB™ FX3 SuperSpeed explorer kit The CYUSB3ACC-006 HSMC interconnect board is designed to interconnect an Altera FPGA board with the EZ-USB™ FX3 SuperSpeed explorer...
CYUSB3ACC-007 CPLD Accessory Board for the EZ-USB™ FX3 SuperSpeed Explorer Kit The CYUSB3ACC-007 CPLD accessory board is designed to work with the GPIF II (general programmable interface) of the EZ-USB™
CYUSB3KIT-003 EZ-USB™ FX3 SuperSpeed explorer kit The CYUSB3KIT-003 EZ-USB™ FX3 SuperSpeed explorer kit is an easy-to-use and inexpensive development platform enabling developers to add USB 3.0 device functionality to any...
CYUSB3KIT-004 EZ-USB™ SX3 SuperSpeed explorer kit The CYUSB3KIT-004 explorer kit (DVK) is based on EZ-USB™ SX3 family configurable SuperSpeed USB peripheral controllers. It has a fully configurable general interface that...
CYUSBS232 USB-UART LP Reference Design Kit The USB-UART LP Bridge Controller is the latest addition to Infineon’s family of Full-Speed USB Controllers. The CY7C65213 controller provides a single USB-to-UART channel,...
CYUSBS234 USB-Serial (Single Channel) Development Kit The USB-Serial Bridge Controller series is the latest addition to Infineon’s family of Full-Speed USB Controllers. The CY7C65211 controller provides a single configurable serial...
CYUSBS236 USB-Serial (Dual Channel) Development Kit The USB-Serial Bridge Controller series is the latest addition to Infineon's family of Full-Speed USB Controllers. The CY7C65215 controller is the first in the...
CYW920706WCDEVAL Evaluation Kit The Infineon AIROC™ Bluetooth® CYW920706WCDEVAL Evaluation Kit enables you to evaluate and develop single-chip Bluetooth® applications using the AIROC™ Bluetooth® CYW20706 device. The Infineon AIROC™ Bluetooth® CYW20706...
CYW920819EVB-02 Evaluation Kit The Infineon CYW920819EVB-02 Evaluation Kit enables you to evaluate and develop single-chip Bluetooth® applications using the CYW20819, an ultra-low-power dual-mode Bluetooth® 5.4 wireless MCU device. The CYW20819...
CYW920829B0M2P4EPI10 0EVK Evaluation Kit enables you to evaluate and develop Bluetooth® applications using the AIROC™ CYW20829B0-P4EPI100 module The Infineon CYW920829B0M2P4EPI10 0EVK Evaluation Kit enables you to evaluate and develop Bluetooth®
CYW920829B0M2P4TAI10 0EVK Evaluation Kit enables you to evaluate and develop Bluetooth® applications using the AIROC™ CYW20829B0-P4TAI100 module The Infineon CYW920829B0M2P4TAI10 0EVK Evaluation Kit enables you to evaluate and develop Bluetooth®
CYW943907AEVAL1F Evaluation Kit The Infineon CYW943907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using CYW43907 devices. The kit uses a module based on CYW43907 device. CYW43907...
CYW954907AEVAL1F Evaluation Kit The Cypress CYW954907AEVAL1F Evaluation kit enables you to evaluate and develop single-chip Wi-Fi applications using the CYW54907 device. The kit uses a module based on CYW54907 device.
CYW9RPIWIFIBT-EVK Wi-Fi & Bluetooth® Evaluation Kit with Raspberry Pi CM4 Host The Infineon AIROC™ Wi-Fi and Bluetooth® combo Linux development Kit (CYW9RPIWIFIBT-EVK) enables the evaluation, prototyping, and development of a...
DC Motor Control Evaluation Kit with BTN9960 The main purpose of this tool is to enable and support evaluation of MOTIX™ single half-bridge IC BTN9960LV. The board includes two BTN9960LV...
DC Motor Control Shield and Evaluation Board with TLE9562-3QX This evaluation board comes with one DC Motor Control IC of TLE9562-3QX. The purpose of this board is to provide a...
DC Motor Control Shield with BTN7030-1EPA The motor control shield with BTN7030-1EPA is designed to drive DC motors in combination with an Arduino compatible baseboard. The shield can be controlled...
DC Motor Control Shield with BTN9970LV and BTN9990LV The main purpose of this tool is to enable and support evaluation of NovalithIC+™ family. The board includes two NovalithIC+™ family high...
DEMO_FX3_LVDS_CAM01 is based on the EZ-USB™ FX3 USB 5Gbps peripheral controller. Its 2-gen general programmable interface (GPIF II) can connect to a processor, image sensor, FPGA or ASIC. Users can...
DEMO_MTR_72V200A_GaN is designed for low-voltage inverter applications up to 72 V and 200 ARMS motor phase current. It features 96 CoolGaN™ Transistors 120 V G3 in a half-bridge configuration. All...
Demoboard with BCR431U low-voltage drop LED driver IC Infineon's BCR431U is used as an LED driver IC on this LED lighting board driving eight LEDs. It regulates the LED current...
Design for a 600W half-bridge LLC converter using 600V CoolMOS™ P7 SJ MOSFET This evaluation board shows how to design a half-bridge LLC stage of a server SMPS with the...
Development kit for NFC tag-side controller NGC1081 This development kit was developed for engineers who want to use Infineon’s NFC tag-side controller NGC1081 as a solution for sensing the world...
Discover the benefits of Infineon's high-voltage power packages, featuring CoolSiC™ and CoolMOS™ technology. The Demo_HV_package board helps designers understand how to integrate our bottom- and top-side cooled packages effectively into...
EVAL_38263-PVID1 evaluation board The IR38263 OptiMOS™ IPOL is an easy-to-use, fully integrated and highly efficient DC-DC regulator with Intel SVID and I2C/SMBus interface. The onboard PWM controller and low duty...
EVAL_6EDL7141_1KW_36 V is a standalone board which integrates the three-phase inverter power stage and the smart three-phase motor control MOTIX™ 6EDL7141 gate driver IC. This enables the development of high-performance...
Evaluation board – 12 V input 1 V output featuring IR3887 The board features the compact, high performance and flexible, IR3887, OptiMOSTM IPOL with constant-on-time in a small 4x5...
Evaluation board – 12 V input 1 V output featuring IR3888 Summary of Features Vin= +12 V, Vout = +1.0 V at 0 to 25 A F...
Evaluation board – 12 V input 1 V output with OptiMOS™ IPOL voltage regulator TDA38820 This evaluation board features 20 A OptiMOSTM IPOL, integrated POL voltage regulator, TDA38820...
Evaluation board – 12 V input 3.3 V output featuring IR3889M The IR3889M evaluation board EVAL_3889_3.3VOUT features 12 V input, 3.3 V output. Summary of Features Vin = +12...
Evaluation board – 12V input 1V output featuring IR3889M The IR3889 evaluation board, EVAL_3889_1VOUT, features 12 V input 1 V output. Summary of Features Vin = +12 V, V...
Evaluation board - audio board using highly power efficient analog input multilevel MERUS™ class D amplifier IC MA12040 This audio evaluation kit contains all hardware and software elements that are...
Evaluation board 3300 W 52 V LLC with 600 V CoolMOS™ CFD7 This converter is a complete Infineon solution for a 3300 W LLC DC-DC converter from 400 V to...
Evaluation board featuring the IR38164_SVID The IR38164 OptiMOSTM IPOL is an easy to use, fully integrated and highly efficient dc-dc regulator with Intel SVID and I2C/PMBusTM interfaces. The...
Evaluation Board for 1200 V 1ED020I12-B2 single high-side gate driver IC This gate driver evaluation board was developed to show the functionalities and key features of the IGBT gate driver...
Evaluation Board for 1200 V 1ED020I12-BT single high-side gate driver IC This gate driver evaluation board was developed to show the functionalities and key features of the IGBT gate driver...
Evaluation Board for 1200 V three-phase SOI gate driver and 1200 V EasyPACK™ SiC modules The EVAL-6ED2231S12TM1 power evaluation board features and demonstrates our CoolSiC™ MOSFET module and SOI gate...
Evaluation board for 1ED3491Mx12M - 2300 V, 9 A, single-channel flexible isolated gate driver with active Miller clamp, adjustable DESAT and Soft-off The EVAL-1ED3491MX12M is in half-bridge configuration with two...
Evaluation Board for 200 V Three-Phase Gate Driver IC This gate driver evaluation board was developed to show the functionalities and key features of the 6EDL04N02PR Full bridge 3-Phase gate...
Evaluation Board for 2EDL05I06PF 600 V half-bridge Gate Driver ICs This gate driver evaluation board was developed to show the functionalities and key features of the 2EDL05I06PF IGBT gate driver...
Evaluation Board for 600 V Full bridge 3 Phase Gate Driver ICs Evaluation Board for 6EDL04I06PT - Full bridge 3 Phase gate driver IC with LS-SOI technology to control power...
Evaluation Board for 600V Half Bridge Gate Driver IC This gate driver evaluation board was developed to show the functionalities and key features of the 2EDL23I06PJ 600V half bridge gate...
Evaluation Board for 600V Half Bridge Gate Driver IC This gate driver evaluation boardwas developed to show the functionalities and key features of 2EDL23N06PJ 600V half bridge gate driver IC...
Evaluation Board for dual channel Gate Driver ICs This gate driver evaluation board was developed to show the functionalities and key features of the 2ED020I12-F2 galvanic isolated, dual channel gate...
Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control EVAL-1ED3241MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3241MC12H). This board enables the evaluation...
Evaluation board for EiceDRIVER™ 2L-SRC Compact with two-level slew-rate control EVAL-1ED3251MC12H is in half-bridge configuration with two-level slew-rate control (2L-SRC) enabled gate driver ICs (1ED3251MC12H) and active Miller clamp.
Evaluation board for EiceDRIVER™ F3 Enhanced with short-circuit protection EVAL-1ED3321MC12N is in half-bridge configuration with short-circuit protection enabled gate driver ICs (1ED3321MC12N). Suitable for power switches, such as IGBTs, SiC...
Evaluation board for EiceDRIVER™ X3 single-channel highly flexible isolated gate driver family The EVAL-1ED3890MX12M is in half-bridge configuration with two gate driver ICs (1ED3890MX12M) to drive power switches such as...
Evaluation Board for High voltage Gate Driver ICs Gate driver evaluation board was developed to demonstrate the functionalities and key features of our 1EDI60I12AF 1200V single channel coreless transformer isolated...
Evaluation Board for the TLE9273QX SBC in VQFN48 package.
Evaluation Board for the TLE9273QX V33 SBC in VQFN48 package.
Evaluation board, EVAL-6EDL04I065PR, features Infineon’s latest silicon-in-insulator (SOI) EiceDRVIER™ gate driver IC, 6EDL04I065PR, and TRENCHSTOP™ Reverse Conducting (RC) IGBT, IKD06N60RC2, in a compact, cost-effective three-phase inverter bridge designed to drive...
Evaluation test board for 1ED44176N01F low-side gate driver Evaluation Board developed for 1ED44176N01F - EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP) and enable/ fault output indication.
EZ-USB™ FX3 Camera Kit The EZ-USB™ FX3 DEMO_FX3_U3V_CAM01 Camera Kit is based on the EZ-USB™ FX3 product family of Infineon’s configurable USB 5Gbps peripheral controllers. The second-generation general programmable interface...
EZ-USB™ FX3 USB3 vision solution demo kit The EZ-USB™ FX3 CYRB4111 USB3 vision solution demo kit is based on the EZ-USB™ FX3 product family of Infineon’s configurable USB 5Gbps peripheral...
Full-bridge solution for server and industrial SMPS systems This is a high-performance evaluation board example with a complete Infineon solution, including high voltage and low voltage power MOSFETs, controllers and...
Getting started with the XENSIV™ 24GHz BGT24ATR22 radar sensor DPA demo board for automotive sensing This demo board features Infineon’s 24GHz XENSIV™ radar sensor BGT24ATR22. It consists of a Radar...
Getting started with the XENSIV™ 24GHz BGT24ATR22 radar sensor YPA demo board for automotive sensing This demo board features Infineon’s 24GHz XENSIV™ radar sensor BGT24ATR22. It consists of a Radar...
High-efficiency 3kW bridgeless dual-boost PFC evaluation board This evaluation board shows how to design a high power density 3kW 90kHz bridgeless dual-boost power factor correction (PFC) converter, working in continuous...
Highly integrated 40 A POL voltage regulator evaluation board The evaluation board EVAL_38840_1VOUT features the compact, high performance and flexible OptiMOS™ IPOL TDA38840 with constant-on-time in a small 5 mm...
Infineon 800W DC-DC ZVS full-bridge solution for server and industrial SMPS systems The EVAL_800W_ZVS_FB_CFD 7 is a high performance example with a complete Infineon solution. The board includes high voltage...
Infineon’s Wireless XENSIVTM Presence Detection demo kit works with a downloadable app to demonstrate Infineon’s 60 GHz Radar with BLE connectivity to show presence detection and directional movement. Infineon’s...
IR3447A evaluation board configured for 1.2 V output The EVAL_3447A_1.2VOUT demonstrates a typical application design of IR3447A OptiMOS™ IPOL, a fully integrated 25 A DC-DC buck regulator that uses a...
IR3823A evaluation board configured for 1.2 V output The EVAL_3823A_1.2VOUT demonstrates a typical application design of IR3823A, a fully integrated 3 A DC-DC buck regulator that uses a compensation-free fast...
IR3846A evaluation board configured for 1.2 V output The EVAL_3846A_1.2VOUT demonstrates a typical application design of IR3846A OptiMOS™ IPOL, a fully integrated 40 A DC-DC buck regulator with a patented...
IR3899A evaluation board configured for 1.2 V output The EVAL_3899A_1.2VOUT demonstrates a typical application design of IR3899A, a fully integrated 9 A DC-DC buck regulator that uses a compensation-free fast...
Kit demoboard for cordless power tools This design kit for cordless power tools is using the DirectFET™ ME/MF and firmware developed using the XMC1300 family. Summary of Features ME/MF layouts...
Kit evaluation board - I2S interface board for EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P The universal I2S interface board is an add-on board intended to use with the EVAL_AUDIO_MA12040P and EVAL_AUDIO_MA12070P Class D...
NFC battery-free smart lock development kit with NFC tag-side controller NAC1080 This development kit is a tool for engineers who aim to design battery-free smart locks with Infineon’s NFC tag-side...
Optimized form, fit and function test platform for server applications This 800W evaluation board is intended to be a cost optimized form, fit and function testplatform for server applications to...
Optimized form, fit and function test platform for server applications This 800W evaluation board is intended to be a form, fit and function testplatform for server applications to show operation...
PFC demoboard system solution high power density 800W 130kHz platinum server design The purpose of this demoboard is to demonstrate the performance of the latest 600V CoolMOS™ C7 superjunction MOSFET...
Quasi-resonant snubberless flyback converter solution for high efficiency adapter designs This 40W adapter reference board is intended to be a form, fit and function test platform for low cost charger...
Reference design/demo board - 5-level flying capacitor active neutral-point-clampe d inverter design The EVAL_4kVA_230VAC_5LI NV 5-level active neutral-point-clampe d flying capacitor (ANPC-FC) inverter evaluation board is based on 150 V...
Reference design/demo board, 850 W 12 V output 230 V AC input, low frequency transformer based SOHO UPS design The DEMO_850W_12VDC_230V AC is a home and small office UPS solution...
Reference design/Evaluation board - 200 W / 4 Ohms x 2-channel class D audio power amplifier featuring MA5332 The EVAL_AUDAMP25 MA5332 evaluation board is a 2-channel, 200 W/ch (4 Ω
Reference design/evaluation board - BLDC motor drive based on the MOTIX™ 6EDL7141 smart three-phase driver The EVAL_6EDL7141_TRAP_1 SH features fully configurable operating parameters with on-board debugger ready for direct USB...
Reference design/Evaluation board - Single-ended, 2-channel CoolGaN™ class D amplifier for premium audio applications The EVAL_AUDAMP24 e-mode GaN HEMT-based evaluation board is a 2-channel, 225W/ch (4Ω at ±43V) or 250...
Server and data center 3 kW 50 V PSU This design introduces a complete Infineon’s system solution for a 3 kW power supply unit (PSU) targeting the newly released OCP...
Stream 4K videos at 30 fps seamlessly from an external HDMI source to USB host via USB-C The CY-SD4210 HDMI 4K capture solution demo kit is based on EZ-USB™ SX3...
TDA38827 evaluation board This evaluation board features 25 A OptiMOSTM IPOL, TDA38827, a highly integrated synchronous buck regulator, with constant-on-time in a small 6x5 mm2 power QFN...
The 600W 12V LLC evaluation board shows a design of a half-bridge LLC stage for server switch pode power supply (SMPS) with the overall goal to meet 80+ Titanium standard...
The AIROC™ CYW20829 Bluetooth® LE MCU Evaluation Kit (CYW920829M2EVK-02) with its included on-board peripherals enables evaluation, prototyping, and development of a wide array of Bluetooth® Low Energy applications, all on...
The BTS 3160 Demoboard is a small PCB (7 cm × 8 cm) where a engineering sample is already mounted with a 6 cm² copper cooling area. LEDs show the...
The BTS3028SDL Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The BTS3028SDR Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The BTS3046SDL Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The BTS3046SDR Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The BTS3104SDL Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The BTS3104SDR Demoboard is a small PCB where a engineering sample is already mounted with a 6 cm2 copper cooling area. All device pins can be directly accessed for customer...
The DEMO_AC_ZVS_HVBDS demonstrates the AC soft-switching capability of Infineon's CoolGaN™ Bidirectional Switch (BDS) 650 V G5 in typical 50/60 Hz AC grid conditions with symmetrical triangular current mode (TCM) operations.
The demoboard is fully equipped with peripheral components and corresponding connectors. Summary of Features One channel devices can be evaluated Opto-coupler available on PCB Various custom settings to verification All...
The Distance2GoL radar system is a demo platform for Infineon’s 24GHz BGT24LTR11 radar transceiver. The Distance2GoL consists of two boards – the microcontroller board with the XMC4700 (RADAR BB XMC4700)...
The DrillTriggerV2 includes a pre-mounted magnet and two feathers. All 3D magnetic sensor 2GO Kits fit on this add on. The add on enables linear movements and direction selection, similar...
The DSO-8 CAN board enables device evaluation and accelerates the design-in phase of the HS CAN, CAN FD, CAN FD SIC product families. It is populated with one of the...
The EVAL-1ED3121MX12H is in half-bridge configuration with two gate driver ICs (1ED3121MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for...
The EVAL-1ED3122MX12H is in half-bridge configuration with two gate driver ICs (1ED3122MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for...
The EVAL-1ED3124MX12H is in half-bridge configuration with two gate driver ICs (1ED3124MU12H) to drive power switches such as IGBTs and SiC MOSFETs. An additional gate driver IC is used for...
The EVAL-1ED3142MU12F-SI C is in half-bridge configuration with two gate driver ICs (1ED3142MU12F) to drive power switches such as IGBTs, MOSFETs and SiC MOSFETs. This board comes pre-populated with two...
The EVAL-2ED1324S12PM1 is a power evaluation board that includes a M1 connector, an EasyPIM™ 1B 1200 V, 25 A with TRENCHSTOP™ IGBT7 (FP25R12W1T7_B11), and three half-bridge Silicon On Insulator (SOI)...
The EVAL-2ED2106 comes with the gate driver IC, 2ED2106S06F and two MOSFETs, IPD60R360P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the...
The EVAL-2ED21814 comes with the gate driver IC, 2ED21814S06J and two MOSFETs, IPP60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the...
The EVAL-2ED2184 comes with the gate driver IC, 2ED2184S06F and two MOSFETs, IPD60R280P7, in half bridge configuration. This board is designed to test basic functionalities and highlight features of the...
The EVAL-2ED2748S01GM1 evaluation kit for Battery Powered Applications (BPA) consists of a three-phase inverter power board with the 160 V rated 2ED2748S01G (3 x 3 VSON-10) half-bridge gate driver drives...
The EVAL-2EDGaN-INV-500W evaluation board is a 500 W inverter solution for home applications and general motor drives. It shows the capabilities of the SOI level shift EiceDRIVER™ 2ED21064S06J in conjunction...
The EVAL-6ED2742S01QM1 evaluation kit for Battery Powered Applications (BPA) consists of a three-phase inverter power board with the 160 V rated 6ED2742S01Q (5 x 5 VQFN-32) three phase gate driver...
The EVAL_2K7W_12V_PSU is a high-density and high-efficiency 2.7 kW, 12 V power supply unit for enterprise server applications. It's two-stage system consists of a front-end AC-DC PFC rectifier and a...
The EVAL_6EDL7151_36V_1k W is a comprehensive evaluation platform designed to evaluate the MOTIX™ 6EDL7151, a 3-phase smart gate driver integrated circuit (IC). The IC enables the development of high-performance battery-powered...
The EVAL_7116G_100V_SSO8 is a board for general-purpose evaluation of OptiMOS™ 6 100 V in SSO8 package together with TDI EiceDriver™ 1EDN7116G. The board has an optimized layout for a hard-switching...
The EVAL_7126G_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver. The GaN transistor is...
The EVAL_7136U_100V_GaNc allows designers to conduct a comprehensive general-purpose evaluation of the featured CoolGaN™ Transistor 100 V G3 together with the dedicated TDI EiceDRIVER™ gate driver. The GaN transistor is...
The evaluation board is a 100W digital PFC-LLC Converter with 85V AC~265V AC input and 19V output. It is controlled by Infineon’s 2 nd generation digital PFC-LLC combo controller...
The evaluation board presented is a 300 W LLC Converter with 400 VDC input and 12 V output. It is controlled by Infineon’s 2nd generation half-bridge LLC controller ICE2HS01G. The...
The evaluation gate driver board EVAL-6ED100HPDRIVE-A S is an isolated six channel gate driver board for evaluation of HybridPACK™ Drive products with 750V EDT2 IGBT chipset. It comes with the...
The increasing number of electric devices strains the electrical grid, but advanced power factor correction (PFC) topologies can help mitigate this issue, improving performance, efficiency, and reliability. EVAL-1EDSIC-PFC-5KW is an...
The Infineon AIROC™ CYW989820M2EVB-01 evaluation kit enables you to evaluate and develop single-chip Bluetooth® applications using the Infineon AIROC™ CYW89820 Automotive Bluetooth® system on chip. The Infineon AIROC™ CYW89820 brings...
The Infineon Audiohub Nano Analogs enables the evaluation of Infineon analog XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four analog microphones on flex board. Up...
The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano and four IM72D128 digital microphones on flex board.
The Infineon CYW920819M2EVB-01 Evaluation kit enables you to evaluate and develop single-chip Bluetooth® applications using the AIROC™ CYW20819, an ultra-low-power Bluetooth® & Bluetooth® LE system on a chip. The CYW20819...
The Infineon CYW920822M2P4EPI040- EVK Evaluation kit enables you to evaluate and develop Bluetooth® applications using the AIROC™ CYW20822-P4EPI040, an ultra-low-power Bluetooth® LE module. The AIROCTM CYW20822-P4EPI040 module offers seamless...
The Infineon CYW920822M2P4TAI040- EVK Evaluation kit enables you to evaluate and develop Bluetooth® applications using the AIROC™ CYW20822M2P4TAI040, an ultra-low-power Bluetooth® LE module. The AIROCTM CYW20822–P4TAI040 module offers seamless...
The Infineon CYW920835M2EVB-01 Evaluation kit enables you to evaluate and develop single-chip Bluetooth® Low Energy applications using the AIROC™ CYW20835, an ultra-low-power Bluetooth® LE 5.4 system on a chip. The...
The ITS4040D demo board can be used to easily evaluate the 2-channel PROFET™ Industrial ITS4040D. The demo board is fully equipped with peripheral components and corresponding connectors aside the ITS4040D.
The ITS4075Q demo board can be used to easily evaluate the 4-channel PROFET™ Industrial ITS4075Q. The demo board is fully equipped with peripheral components and corresponding connectors aside the ITS4075Q.
The ITS4090Q demo board can be used to easily evaluate the 4-channel PROFET™ Industrial ITS4090Q. The demo board is fully equipped with peripheral components and corresponding connectors aside the ITS4090Q.
The ITS4130Q demo board can be used to easily evaluate the 4-channel PROFET™ Industrial ITS4130Q. The demo board is fully equipped with peripheral components and corresponding connectors aside the ITS4130Q.
The ITS42k5D-LD-F demo board can be used to easily evaluate the ITS42k5D-LD-F. The demo board is fully equipped with external components as well as the device. This demo board user’s...
The power distribution demo board solution converts and directs power where it needs to go, with low power losses, and current measurement for all six 5 V output side channels.
The Sense2GoL Pulse radar system is a demo platform for Infineon’s 24GHz BGT24LTR11 radar transceiver. The Sense2GoL Pulse consists of two boards – the microcontroller board with the XMC4700 (RADAR...
The TLE4277-2EL demoboard allows evaluation of the TLF4277-2EL in the PG-SSOP-14 EP package. It can also be used to evaluate the package independent parameters of the TLF4277-2LD. The TLE4277-2EL demoboard...
The TLE9252VSK demoboard enables evaluation of Infineon’s TLE925x CAN FD tranceiver for Automotive applications. Summary of Features Current consumption in sleep mode ESD gun-test ESD-HBM model EMC test passed: IEC62228,...
The TLF80511TC Demoboard is a demonstration of the Infineon low drop out linear voltage regulator. The TLF80511 is the ideal IC to supply regulated voltage for general ECU‘s and infotainment...
The TLS202A1 is a monolithic integrated adjustable linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage VI in the range of 2.7...
The TLS202B1 is a monolithic integrated fixed linear voltage post regulator for load currents up to 150 mA. The IC regulates an input voltage _ up to 18 V to...
This 10.5 W evaluation board configured in a non-isolated high-voltage buck topology and comes along with the ICE5BR2280BZ-1, a product of Infineon’s latest CoolSET™ 5th Generation Fixed Frequency Plus family.
This 42 V-75 V to 12 V/600 W hard-switching FB to FB evaluation board is part of XDPP1100 digital controller evaluation kit to evaluate various features of digital controller. This...
This 44 W evaluation board operates under a wide range input developed with offline SMPS application in mind. It features the new CoolSET™ 5th Generation Fixed Frequency Plus ICE5AR0680AG-1 with...
This 5.4 W evaluation board configured in a non-isolated high-voltage buck topology and comes along with the ICE5BR3995BZ-1, a product of Infineon’s latest CoolSET™ 5th Generation Fixed Frequency Plus family.
This application board enables you to test the performance of the TLE8386-2EL power controller. OPTIREG™ Switcher TLE8386-2EL is a multi-topology low-side controller, designed for harsh automotive environment. The board is...
This board features the EiceDRIVER™ 2EDL803x-F5B, a junction isolated high-side and low side gate driver IC. The open loop buck topology showcases the half bridge driving capability of the IC...
This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard (EB 2ED2410 3M). These daughterboards are used to address different...
This daughterboard belongs to a family of evaluation boards that can be combined with the 2ED2410-EM 24 V evaluation motherboard(EB 2ED2410 3M). These daughterboards are used to address different MOSFET...
This demo board features Infineon’s 60GHz XENSIV™ radar sensor BGT60LTR11AIP (configured in SPI mode). It consists of a Radar Baseboard MCU7 and a BGT60LTR11AIP shield (configured in SPI mode). The...
This demo board features Infineon’s 60GHz XENSIV™ radar sensor BGT60TR13C. It consists of a Radar Baseboard MCU7 and a BGT60TR13C shield. The BGT60TR13C MMIC comes with integrated antennas and is...
This demo board features Infineon’s 60GHz XENSIV™ radar sensor BGT60UTR11AIP. It consists of a Radar Baseboard MCU7 Plus and a BGT60UTR11AIP sensor shield. The board can be used for product...
This evaluation board includes dual output peak rectification and customizable output voltage for IGBT. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings in...
This evaluation board includes dual output peak rectification and customizable output voltage for MOSFETS and IGBTs. All 2EP1xx product variants are pin compatible and can be used with matching configuration...
This evaluation board includes dual output peak rectification and customizable output voltage for SiC MOSFETS. All 2EP1xx product variants are pin compatible and can be used with matching configuration settings...
This evaluation board is a 200W half bridge LLC resonant converter using an 8-pin LLC controller ICE1HS01G-1 as well as a high voltage CoolMOS™ Power MOSFET IPA50R299CP, developed by Infineon...
This evaluation board is designed to evaluate the 1ED3142MC12H isolated gate driver IC in a half-bridge configuation. This board includes two 1ED3142MC12H, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs,...
This evaluation board is designed to evaluate the 1ED3144MC12H isolated gate driver IC in a half-bridge configuation. This board includes two 1ED3144MC12H, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs,...
This evaluation board is designed to evaluate the 1ED3145MC12H isolated gate driver IC in a half-bridge configuation. This board includes two 1ED3145MC12H, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs,...
This evaluation board is designed to evaluate the 2ED3146MC12L isolated gate driver IC in a half-bridge configuation. This board includes one 2ED3146MC12L, two IMZA120R020M1H CoolSiC™ 1200 V SiC Trench MOSFETs,...
This evaluation board shows how to design the half-bridge LLC stage of a server SMPS with the target to meet 80+ Titanium standard efficiency requirements. For this purpose, the following...
This evaluation motherboard contains the ISO26262-ready 2ED2410-EM MOSFET gate driver with adjustable I-t wire protection for automotive power distribution with adjustable I-t wire protection. This board is suitable for 12...
This is the input 20 W 12 V off-line flyback converter power supply using Infineon CoolSET™ F3R family, ICE3RBR1765JG (DSO16/12). The converter is operated in Discontinuous Conduction Mode, 65 kHz...
This is the universal input 28 W 12 V off-line flyback converter power supply using Infineon CoolSET™ F3R80 family, ICE3AR1080JG (DSO16/12). The converter is operated in Discontinuous Conduction Mode, 100...
This virtual design for 3L-ANPC topologies features a 3-phase, 3-level inverter board and isolated power supply board. The optimized layout minimizes commutation loop inductance, reducing switching losses and voltage overshoot.
TRAVEO™ T2G Low-Cost, Arduino Compatible Evaluation Board The CYTVII-B-E-1M-SK is a low-cost easy to use evaluation board based on the Traveo™ II body entry family of devices. It is designed...
Ultra-high density 65 W USB-PD PPS charger with XDPS2201 This is a 65 W USB-PD type C PPS charger demo board that uses Infineon XDPS2201 together with two CoolMOS™ superjunction...
XENSIV™ - Complete A²B kit to experiment with different system configurations of digital MEMS microphones Our Infineon evaluation kit allows multi microphone audio readout and processing for many applications (e.g.
XENSIV™ - Human Machine Interface (HMI) direction indicator for all 3D magnetic sensor 2GO kits and 3D magnetic sensor Shield2Go The Infineon XENSIVTM direction indicator can be mounted on...
XENSIV™ - MEMS AudioHub Nano kit including IM67D130A The Infineon Audiohub Nano enables the evaluation of Infineon digital PDM XENSIVTM MEMS microphones. The kit includes an Infineon Audiohub Nano...

<< Prev Next >>